"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","1861275","","ASUS","P535","1861275","","Handheld Mobile Computers","154","","","P535","20210311121213","ICECAT","1","71112","https://images.icecat.biz/img/norm/high/1861275-8725.jpg","399x374","https://images.icecat.biz/img/norm/low/1861275-8725.jpg","https://images.icecat.biz/img/gallery_mediums/img_1861275_medium_1481029529_6349_12028.jpg","https://images.icecat.biz/thumbs/1861275.jpg","","","ASUS P535 handheld mobile computer 7.11 cm (2.8"") 240 x 320 pixels 140 g White","P535 - Intel XScale 520MHz, 64MB RAM, 256MB NAND ROM, 2.8"" 65K TFT, Triband GSM, GPS, WLAN, Bluetooth 2.0, Windows Mobile 5.0 + 1GB miniSD Card","ASUS P535, 7.11 cm (2.8""), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.256 GB","ASUS P535. Display diagonal: 7.11 cm (2.8""), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB, Compatible memory cards: MiniSD. Processor frequency: 0.52 GHz","Never miss a beat with P535 Triband PDA GPS Phone \r\nCompact Windows Mobile 5.0 smartphone with wireless and GPS functionality is the business executive's ultimate power accessory.\r\n\r\nP535 tri-band PDA phone incorporates full wireless functionality, GPS and high quality auto-focus camera in a compact formfactor, offering a comprehensive spread of business and lifestyle applications in an exceedingly handy platform.\r\n\r\nStaying Connected\r\nThe P535 helps the business executive stay connected while on the move, offering push email, Internet access, off-site synchronization of calendar and contact information over wireless (802.11b+g) or mobile phone GPRS networks. Coupled with the ability to view and edit Office documents, the P535 is the indispensable power tool of the mobile, dynamic workspace. \r\n\r\nIntegrated GPS\r\nOriginally developed for military use, Global Positioning System now has a wide range of civilian applications, for both work and play. Navigating appointment venues in a foreign land, tracking distance and speeds on road trips, treks or while jogging – the P535 offers the wonders of GPS in a compact, handy formfactor.\r\n\r\nIntegrated Auto-focus Camera\r\nThe P535's integrated auto-focus 2.0 megapixel camera is not only capable of high quality pictures, it's also a business card scanner, picking up contact details off photographed business cards in a snap – especially convenient when attending business conventions. \r\n\r\nEasy Encryption \r\nASUS has packed the P535 with proprietary user-friendly software and features. Among the most useful, is the Secret Folder, through which the user can encrypt and protect sensitive personal or business information from prying eyes.\r\n\r\nLeading Platform \r\nUnderlying the P535's many features, is the Windows Mobile 5.0 operating system, the leading mobile platform with plenty of support and software available, full suite of multimedia playback functionality, and most importantly, the reliance on flash memory: data stored in the P535 remains stored, even if the P535 has lost all power.","https://images.icecat.biz/img/norm/high/1861275-8725.jpg|https://images.icecat.biz/img/gallery/img_1861275_high_1470912575_4477_29052.jpg|https://images.icecat.biz/img/gallery/img_1861275_high_1470912575_8193_29052.jpg","399x374|228x370|350x374","||","","","","","","","","","Display","Display diagonal: 7.11 cm (2.8"")","Display resolution: 240 x 320 pixels","Display: TFT","Display number of colours: 65536 colours","Memory","Internal memory: 0.064 GB","Flash memory: 0.256 GB","Compatible memory cards: MiniSD","Internal memory type: RAM","Processor","Processor frequency: 0.52 GHz","Network","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Networking features: GSM","Operating frequency: 900/1800/1900 MHz","GPS Performance","GPS (satellite): Yes","GPS receiver: SiRF Star III","Camera","Built-in camera: Yes","Rear camera resolution (numeric): 2 MP","Video capture resolution (max): 240 x 320 pixels","Auto focus: Yes","Video","Video compression formats: MPEG4","Motion JPEG frame rate: 15 fps","Ports & interfaces","Headphone outputs: 1","Interface: USB 1.1","Performance","Product colour: White","RFID reader: No","Barcode reader: No","Phone function: Yes","Power","Battery capacity: 1300 mAh","Battery technology: Lithium-Ion (Li-Ion)","Talk time: 5 h","Standby time: 150 h","Weight & dimensions","Weight: 140 g","Width: 109 mm","Depth: 59 mm","Height: 19 mm","Wireless LAN features","Wireless technology: 802.11b+g","Network","Communication: GSM 900/1800/1900, GPRS Class 10"