"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23"
"","","19395174","","HP","E1C64AA","19395174","0887758446720|887758446720","Graphics Cards","170","","","E1C64AA","20230711214727","ICECAT","1","589578","https://images.icecat.biz/img/gallery/19395174_1191850978.jpg","3119x2754","https://images.icecat.biz/img/gallery_lows/19395174_1191850978.jpg","https://images.icecat.biz/img/gallery_mediums/19395174_1191850978.jpg","https://images.icecat.biz/img/gallery_thumbs/19395174_1191850978.jpg","","","HP E1C64AA graphics card AMD Radeon HD8490 1 GB GDDR3","AMD Radeon HD 8490 DP (1GB) PCIe x16 Graphics Card","HP E1C64AA, Radeon HD8490, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16","HP E1C64AA. Graphics processor family: AMD, Graphics processor: Radeon HD8490. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active","Get impressive graphics and high resolution dual-display performance in a low profile, PCI Express x16 graphics add-in card based on the AMD Radeon HD 8490 Graphics Processor. Improve your everyday PC, Web conferencing, and video or photo editing.
• Enjoy current high-resolution monitor support from dual-link DVI and be future-ready with the multimode DisplayPort connector, which enables connection to DVI-D, VGA, and HDMI monitors.1
\n• The DisplayPort output also supports audio with video. HDCP support on DisplayPort and DVI provides enhanced security for your content.
\n• Get peak bandwidth support from the full 16-lane PCIe 3.0 bus. Eliminate the need to share PC system memory with 1 GB DDR3 dedicated on-board graphics frame buffer memory.\n","https://images.icecat.biz/img/gallery/19395174_1191850978.jpg|https://images.icecat.biz/img/norm/high/19395174-HP.jpg","3119x2754|400x400","|","","","","","","","","","Processor","Graphics processor family: AMD","Graphics processor: Radeon HD8490","Maximum resolution: 2560 x 1600 pixels","Graphics card RAMDAC: 900 MHz","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR3","Memory bus: 64 bit","Ports & interfaces","Interface type: PCI Express x16","DVI-I ports quantity: 1","DisplayPorts quantity: 1","DMS-59 ports quantity: 1","Performance","TV tuner integrated: No","DirectX version: 10.1","OpenGL version: 4.2","Dual Link DVI: Yes","PhysX: No","HDCP: Yes","Design","Cooling type: Active"