"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","1973556","","Canon","K-CANON-YR23410","1973556","","Multifunction Printers","304","PIXMA","","MP980","20210707144946","ICECAT","","79584","https://images.icecat.biz/img/norm/high/1973556-513.jpg","600x367","https://images.icecat.biz/img/norm/low/1973556-513.jpg","https://images.icecat.biz/img/gallery_mediums/img_1973556_medium_1481014409_6702_12184.jpg","https://images.icecat.biz/thumbs/1973556.jpg","","","Canon PIXMA MP980 Inkjet A4 9600 x 2400 DPI Wi-Fi","PIXMA MP980, 9600x2400dpi, WiFi, TFT LCD, Hi-Speed USB, Bluetooth, LAN, 10.7kg","Canon PIXMA MP980, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing","Canon PIXMA MP980. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing","Ultimate quality photo mini-lab for the analogue and digital photographer.\r\n\r\nPhoto and document printing\r\nTop-quality, fast printing is delivered by the combination of an impressive 9600x2400dpi resolution, tiny 1pl ink droplets for smooth, grain-free colour and monochrome images. The additional grey ink tank delivers superior-quality monochrome photo prints. The print speed for a photolab-quality 10x15cm borderless print in just 20 seconds.\r\n\r\nThe ChromaLife100+ system provides long-lasting, beautiful prints via a combination of the PIXMA MP980, certain Canon genuine photo papers and a new formulation of dye-based inks.\r\n\r\nThe PIXMA MP980 prints high-quality documents, with a pigment black ink delivering crisp, sharp text and dye-based colour inks for vibrant graphics.\r\n\r\nPrint with or without wires\r\nEthernet and Wi-Fi connectivity means that you can share your printer over an existing network.\r\n\r\n6 Single Inks\r\nThe 6 Single Inks can be replaced separately, minimising ink wastage and helping to save money. A Smart LED on each ink tank provides a visual indication if a colour is running low or in need of replacement.\r\n\r\nUser-friendly functions\r\nA wide range of features are available to improve the user experience. Quick Start allows operation within seconds, while the 8.8cm TFT display makes PC-free operation clear and concise – enhanced by the Easy-Scroll Wheel for simple menu navigation.\r\n\r\nAdvanced Media Handling\r\nThe auto duplex feature allows you to print doubled-sided documents, while two paper trays let you load two different types of media at the same time – plain and photo paper, both up to A4 size. DVD/CD printing allows you to produce professional-looking DVD/CDs with ease.\r\n\r\nSoftware\r\nThe PIXMA MP980 comes with the Easy-PhotoPrint Pro plug-in for both Adobe Photoshop and Canon Digital Photo Pro to integrate the All-In-One into your workflow and achieve professional control over your printing. MP Navigator allows quick and easy access to the functions of the PIXMA MP980.\r\n\r\nScanning\r\nSuperb colour scans are delivered at 4800x9600dpi resolution using the high-quality CCD scanner. White LED reflective scanning means there is zero warm-up time, and a film adaptor unit offers 35mm film and slide scanning. Additional features include scan to memory card and USB function, and an Auto Scan Mode.\r\n\r\nOperating systems\r\nWindows and Mac OS X compatible","https://images.icecat.biz/img/norm/high/1973556-513.jpg|https://images.icecat.biz/img/gallery/img_1973556_high_1471004813_955_10692.jpg|https://images.icecat.biz/img/gallery/img_1973556_high_1471004814_4203_10692.jpg","600x367|450x371|340x277","||","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 9600 x 2400 DPI","DVD/CD printing: Yes","Copying","Copying: Colour copying","Scanning","Scanning: Colour scanning","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Input colour depth: 48 bit","Fax","Faxing: No","Features","Number of print cartridges: 6","Digital sender: No","Input & output capacity","Maximum input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: DL","Borderless printing media sizes: A4, Letter","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Supported network protocols (IPv4): IEEE802.3u, IEEE802.3, IEEE802.11b, IEEE802.11g","Performance","Card reader integrated: Yes","Compatible memory cards: CF, Microdrive, MMC, MS Duo, MS Pro, MS PRO Duo, SD, SDHC","Sound pressure level (printing): 44.5 dB","Mac compatibility: Yes","Minimum system requirements: Internet Explorer 6.0/Safari\nCD-ROM drive\nDisplay 1024x768","Design","Market positioning: Home & office","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 5 - 35 °C","Weight & dimensions","Weight: 10.7 kg","Other features","Dimensions (WxDxH): 470 x 385 x 199 mm","Power requirements: AC 100-240V, 50/60Hz","Compatible operating systems: Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4\nMac OS X v.10.3.9 - v.10.5","PictBridge: Yes","Supported media weight(s): 64/300","All-in-one functions: Copy, Scan","Colour all-in-one functions: Copy, Print, Scan"