"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","2015028","","TP-Link","TL-R402M","2015028","","Wired Routers","244","","","TL-R402M","20221021101432","ICECAT","1","208792","https://images.icecat.biz/img/gallery/2015028_0233.jpg","1280x537","https://images.icecat.biz/img/gallery_lows/2015028_0233.jpg","https://images.icecat.biz/img/gallery_mediums/2015028_0233.jpg","https://images.icecat.biz/img/gallery_thumbs/2015028_0233.jpg","","","TP-Link TL-R402M wired router Fast Ethernet Black, Silver","TL-R402M - IEEE 802.3, 802.3u, 802.3x, TCP/IP, DHCP, ICMP, NAT, PPPoE, DHCP","TP-Link TL-R402M, Fast Ethernet, Black, Silver","TP-Link TL-R402M. Networking standards: IEEE 802.3, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Supported network protocols: TCP/IP, ICMP, NAT, PPPoE. Firewall security: Network address translation (NAT) firewall, Filtering description: Domain. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7..., Certification: FCC, CE, RoHS. Product colour: Black, Silver","WHAT THIS PRODUCT DOES\nCreate a wired network in your home using the TP-LINK 4-Port Cable/DSL Router (TL-R460). Connect this Wired Router to a broadband modem and share your high-speed Internet access, check email, share files, and enjoy online gaming. With the Easy Setup Assistant, you can easily build a wired network and share your high speed internet connection with all the PCs connected to surf the internet, chat online and check mails.\n\nShare Resources and Simplify the Network\nThe built-in 4-port switch provides computers on the LAN with network connectivity and Internet access. Connect up to four PCs or other networking devices to access home or office resources and use the Internet. Switching capabilities have been integrated into this device to efficiently manage your network traffic.\n\nNetwork Security Protection\nTL-R460 includes a built-in strong firewall for safeguarding your network from hackers and malicious attacks from across the Internet, such as DoS attack, ARP virus attack, etc. For added convenience, it supports access control based on the time of day, MAC address, IP address, or domain name. So parents and network administrators can establish restricted access policies for children or staff.\n\nFeatures\n> Shares data and Internet access for Stations, connecting Internet through PPPoE on demand and disconnecting when idle\n> Supports TCP/IP, PPPoE, DHCP, ICMP, NAT\n> Built-in NAT and DHCP server supporting static IP address distributing\n> Built-in Firewall supporting Domain Name filtering, and MAC address filtering\n> Supports Virtual Server, Special Application, and DMZ host\n> Supports Static Routing, VPN pass-through\n> Supports firmware upgrade, Remote and Web management","https://images.icecat.biz/img/gallery/2015028_0233.jpg|https://images.icecat.biz/img/gallery/2015028_2989.jpg|https://images.icecat.biz/img/gallery/2015028_1536.jpg|https://images.icecat.biz/img/gallery/2015028_2900.jpg|https://images.icecat.biz/img/gallery/2015028_5176.jpg","1280x537|1280x630|1280x621|1280x601|1280x853","||||","","","","","","","","","Network","Networking standards: IEEE 802.3","Ethernet interface type: Fast Ethernet","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Wireless LAN features","Dual-band: No","DSL features","DSL: Yes","Management features","Web-based management: Yes","Universal Plug and Play (UPnP): Yes","Reset button: Yes","Firmware upgradeable: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","DMZ support: Yes","Supported network protocols: TCP/IP, ICMP, NAT, PPPoE","Security","Security algorithms: Not supported","Firewall security: Network address translation (NAT) firewall","MAC address filtering: Yes","IP address filtering: Yes","Filtering description: Domain","Features","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Certification: FCC, CE, RoHS","Design","Product colour: Black, Silver","LED indicators: Yes","Power","Power consumption (typical): 1.7 W","Power source type: AC","Input current: 0.6 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Operating temperature (T-T): 32 - 104 °F","Weight & dimensions","Width: 150 mm","Depth: 100 mm","Height: 28 mm","Packaging data","AC adapter included: Yes","Cables included: LAN (RJ-45)","Quick start guide: Yes","User Guide on CD-ROM: Yes","Other features","Dimensions (W x D x H) (imperial): 149.9 x 99.1 x 27.9 mm (5.9 x 3.9 x 1.1"")"