"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","2015029","","TP-Link","TL-R460","2015029","","Wired Routers","244","","","TL-R460","20221021103210","ICECAT","1","184577","https://images.icecat.biz/img/gallery/2015029_0567.jpg","450x242","https://images.icecat.biz/img/gallery_lows/2015029_0567.jpg","https://images.icecat.biz/img/gallery_mediums/img_2015029_medium_1480599816_2598_22029.jpg","https://images.icecat.biz/img/gallery_thumbs/2015029_0567.jpg","","","TP-Link TL-R460 wired router Fast Ethernet Black, White","TL-R460, 4-Port Cable/DSL Router","TP-Link TL-R460, Ethernet WAN, Fast Ethernet, Black, White","TP-Link TL-R460. Networking standards: IEEE 802.3, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, L2TP, DNS, PPTP. Filtering description: ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD. Certification: FCC CE. Product colour: Black, White","WHAT THIS PRODUCT DOES\nCreate a wired network in your home using the TP-LINK 4-Port Cable/DSL Router (TL-R460). Connect this Wired Router to a broadband modem and share your high-speed Internet access, check email, share files, and enjoy online gaming. With the Easy Setup Assistant, you can easily build a wired network and share your high speed internet connection with all the PCs connected to surf the internet, chat online and check mails.\n\nShare Resources and Simplify the Network\nThe built-in 4-port switch provides computers on the LAN with network connectivity and Internet access. Connect up to four PCs or other networking devices to access home or office resources and use the Internet. Switching capabilities have been integrated into this device to efficiently manage your network traffic.\n\nNetwork Security Protection\nTL-R460 includes a built-in strong firewall for safeguarding your network from hackers and malicious attacks from across the Internet, such as DoS attack, ARP virus attack, etc. For added convenience, it supports access control based on the time of day, MAC address, IP address, or domain name. So parents and network administrators can establish restricted access policies for children or staff.\n\nBandwidth Management\nTL-R460 supports intelligent IP QoS for bandwidth management, which allows administrators to determine how much bandwidth is allotted to each PC. This ensures that those programs such as VoIP or video application that are sensitive to lag are given as much bandwidth as possible to avoid lag the performance.\n\nParents Control\nThe TL-R460 router provides flexible access control, limiting staff or children to browse selected sites, which keep your kid’s online experience safer and more fun. Lets you customize setting by device, and even limit online time and block specific sites.\n\nEasy to Use\nThe device comes with a CD with an Easy Setup Assistant that helps you step by step to configure your Internet connection. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.\n\nFeatures\n> Shares data and Internet access for users, supporting PPPoE, Dynamic IP, Static IP, PPTP, L2TP and Bigpond Internet access\n> Parental control features support access control based on time of day, parents and network administrators can establish restricted access policies for children or staffs\n> IP-based QoS guarantees the performance of voice or video streaming\n> Easy Setup Assistant provides hassle free installation\n> Built-in firewall supporting IP address filtering, Domain Name filtering, MAC address filtering and IP & MAC binding to protect your network against attacks.\n> Supports MAC Address Clone\n> Connecting Internet on demand and disconnecting when idle for PPPoE\n> Built-in NAT and DHCP server supporting static IP address distributing\n> NAT firewall with Denial of Service (DoS) attack protection to safeguard your network\n> Ignores Ping packets from WAN or LAN ports\n> Supports Virtual Server, Special Application, DMZ host and UPnP\n> Supports Dynamic DNS, Static Routing, Flow Statistics, VPN pass-through\n> Supports firmware upgrade, Remote and Web management","https://images.icecat.biz/img/gallery/2015029_0567.jpg|https://images.icecat.biz/img/gallery/2015029_3158.jpg|https://images.icecat.biz/img/gallery/2015029_6499.jpg|https://images.icecat.biz/img/gallery/2015029_2765.jpg|https://images.icecat.biz/img/gallery/2015029_9459.jpg","450x242|460x235|445x266|396x212|350x268","||||","","","","","","","","","WAN connection","Ethernet WAN: Yes","Network","Networking standards: IEEE 802.3","Ethernet interface type: Fast Ethernet","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Full duplex: Yes","Supports ISDN connection: No","Wireless LAN features","Dual-band: No","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Universal Plug and Play (UPnP): Yes","Reset button: Yes","Firmware upgradeable: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","DMZ support: Yes","Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, L2TP, DNS, PPTP","Security","MAC address filtering: Yes","IP address filtering: Yes","Filtering description: ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD","Features","Certification: FCC \r\nCE","Design","Product colour: Black, White","Rack mounting: No","Power","Power consumption (typical): 1.97 W","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 165 mm","Depth: 108 mm","Height: 28 mm","Other features","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 165 x 108 x 28 mm","Connectivity technology: Wired","Connectivity LEDs: Y","Dimensions (W x D x H) (imperial): 165.1 x 109.2 x 27.9 mm (6.5 x 4.3 x 1.1"")"