"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61" "","","20724967","","HP","E5K46A","20724967","0887758975978|887758975978|0887758976043|887758976043|7330381769184|0887758976111|887758976111|0887758975992|887758975992|0887758975985|887758975985|0887758976128|887758976128|0889899378458|889899378458|0887758976050|887758976050|0887758976067|887758976067|0887758976074|887758976074|0887758976081|887758976081|0887758976098|887758976098|0887758976104|887758976104|0887758976005|887758976005|0887758976012|887758976012|0887758976029|887758976029|0887758976036|887758976036","Print Servers","925","","","1200w NFC/Wireless Mobile Print Accessory","20240411072433","ICECAT","1","481963","https://images.icecat.biz/img/gallery/20724967_6593133663.jpg","4770x4092","https://images.icecat.biz/img/gallery_lows/20724967_6593133663.jpg","https://images.icecat.biz/img/gallery_mediums/20724967_6593133663.jpg","https://images.icecat.biz/img/gallery_thumbs/20724967_6593133663.jpg","","","HP 1200w NFC/Wireless Mobile Print Accessory"," 1200w NFC/Wireless Mobile Print Accessory","HP 1200w NFC/Wireless Mobile Print Accessory, Black, Business, Enterprise, 128 MB, 128 MB, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","HP 1200w NFC/Wireless Mobile Print Accessory. Product colour: Black, HP segment: Business, Enterprise. Internal memory: 128 MB, Flash memory: 128 MB. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi band: Single-band (2.4 GHz). Supported network protocols: 802.11b, 802.11g, 802.11n, NFC. USB connector type: USB Type-A, USB Type-B","An easy solution to enable printing from mobile devices[1,2]\n","https://images.icecat.biz/img/gallery/20724967_6593133663.jpg","4770x4092","","","","","","","","","","Features","Internal: No","Product colour: Black","IPP support: Yes","HP segment: Business, Enterprise","Memory","Internal memory: 128 MB","Flash memory: 128 MB","Network","Network connection type: Wireless LAN","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi band: Single-band (2.4 GHz)","Security algorithms: WPA2","Protocols","Supported network protocols: 802.11b, 802.11g, 802.11n, NFC","Web-based management: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","USB connector type: USB Type-A, USB Type-B","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 2.5 W","Software","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64","Mac compatibility: Yes","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Other operating systems supported: Android, iOS","Certificates","Safety: IEC60950-compliant; safety UL listed; EU LVD and EN 60950 compliant; Russia GOST","Sustainability","Sustainable technologies and materials: Device is compliant with BFR/PVC free enviromental standards.","Weight & dimensions","Width: 67.5 mm","Depth: 111.2 mm","Height: 27.5 mm","Weight: 80 g","Packaging data","Package dimensions (WxDxH): 192 x 144 x 65 mm","Package width: 192 mm","Package depth: 144 mm","Package height: 65 mm","Package weight: 390 g","Packaging content","Bundled software: HP ePrint App v2.3 for Android; HP ePrint App v5.3 for iOS; HP ePrint Mobile driver v4.6 for Windows 8","Operational conditions","Operating relative humidity (H-H): 15 - 95%","Storage temperature (T-T): -40 - 70 °C","Storage relative humidity (H-H): 15 - 95%","Other features","Power requirements: Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)","Power supply type: External universal power adapter","Printer support: HP Color LaserJet Printer series: CP1025, CP1215, CP1515, CP1525, CP2025; HP Mono LaserJet Printer series: P1000, P1102, P1566, P1606, P2035, P2055; HP Color Multifunctional LaserJet Printer series: Pro 100 MFP, Pro M175 MFP, Pro M176 MFP, Pro M177 MFP, Pro M251 MFP, Pro M276 MFP, Pro M451 MFP, Pro M475 MFP, CM1312 MFP, CM1415 MFP, CM2320 MFP; HP Mono Multifunction LaserJet Printer series: Pro M401 MFP, Pro M425 MFP, M1120 MFP, M1132 MFP, M1212 MFP, M1319 MFP, M1536 MFP; HP Officejet Printer series: Officejet 100, Officejet 150","Compatible operating systems: Windows 8 (64-bit), Windows 8, Windows 7 (64-bit), Windows 7, Windows Vista (64-bit), Windows Vista; Android 4.3, 4.2.x, 4.1.x, 4.0.4, 4.0.3, 3.2, 2.3.7 - 2.3.3, iOS (Apple)","Browser supported: EWS: Internet Explorer 6.0 or higher; Mozilla 2.x or higher; Firefox 2.x or higher; Safari; Chrome","Printer management: Embedded Web Server","Brand-specific features","HP GTIN (EAN/UPC) with options: (AB2) 887758975978; (ABA) 887758975985; (ABG) 887758975992; (ABM) 887758976005; (AC4) 887758976012; (AC6) 887758976029; (AC8) 887758976036; (ACC) 887758976043; (ACF) 887758976050; (ACJ) 887758976067; (ACQ) 887758976074; (AKH) 887758976081; (AKL) 887758976098; (ARB) 887758976104; (UUQ) 887758976111; (UUS) 887758976128","HP GTIN (EAN/UPC): 887758975978, 887758975985, 887758975992, 887758976005, 887758976012, 887758976029, 887758976036, 887758976043, 887758976050, 887758976067, 887758976074, 887758976081, 887758976098, 887758976104, 887758976111, 887758976128","Other features","Security management description: None"