"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151"
"","","20765182","","Lenovo","59346307","20765182","","Laptops","151","IdeaPad","G","G480","20240307153452","ICECAT","","38265","https://images.icecat.biz/img/norm/high/19435697-7761.jpg","530x475","https://images.icecat.biz/img/norm/low/19435697-7761.jpg","https://images.icecat.biz/img/norm/medium/19435697-7761.jpg","https://images.icecat.biz/thumbs/19435697.jpg","","","Lenovo IdeaPad G480 Intel® Pentium® B980 Laptop 35.6 cm (14"") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown","Intel Pentium B980 (2.4 GHz), 4GB DDR3 RAM, 1TB SATA HDD, 14"" HD (1366x768), Intel HD Graphics, Fast Ethernet, WLAN 802.11b/g/n, DVD-RW, Windows 8","Lenovo IdeaPad G480, Intel® Pentium®, 2.4 GHz, 35.6 cm (14""), 1366 x 768 pixels, 4 GB, 1 TB","Lenovo IdeaPad G480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Brown","Weighs Less Than 5lbs.\nWhether you're on the road, at the café, or on the way to class, at just 4.63 lbs, the G480 won't weigh you down.\n\nAccuType Keyboard\nThe acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors.\n\nEnhanced Graphics\nYou'll enjoy stunning visuals on the G480 with integrated Intel® HD Graphics\n\nFast Data Transfer\nMove data between the G480 and other devices quickly with USB 3.0 – it's up to 10 times faster than previous USB technologies.\n\nBattery-Saving Technology\nLenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.\n\nSimple Maintenance\nWith OneKey® Rescue System, recovering from viruses or other technical difficulties is a snap. The Lenovo G480 also makes it easy to back up your system and scan for and kill viruses.\n\nEasy Internet Connections\nThe Lenovo G480 is equipped with ReadyComm, an integrated communications management software package that provides a single, easy-to-use, intuitive interface for creating, managing, and sharing internet connections.\n\nYour Face Is Your Password\nVeriface™ face recognition software lets you use your face as your password: The integrated webcam uses stored images of your face to allow you to log in quickly and easily. The program supports multiple users, too, so you can authorize access to the entire family.\n\nDolby® Speakers With Advanced Audio™ v2\nEnjoy an immersive surround sound experience whether listening to music, playing games, or kicking back with a movie.\n\nWiFi, Bluetooth\nWith 802.11 b/g/n WiFi connectivity, 10/100 LAN, and optional Bluetooth® 4.0, you'll be able to connect wherever you go.\n\nColorful Design\nThe G480 boasts a durable exterior and comes in a unique metal brown casing – it looks as good as it performs.\n\nIntegrated Webcam\nCrystal clear video technology – in HD on models with a 720p webcam – will help you enjoy web conferences or online video chats like you're really there.\n\n14-inch HD display\nThe 14"" LED backlit HD display (1366 x 768) delivers bright, crisp visuals in 16:9 widescreen on the G480.","https://images.icecat.biz/img/norm/high/19435697-7761.jpg|https://images.icecat.biz/img/gallery/img_20765183_high_1472597904_0693_26430.jpg|https://images.icecat.biz/img/gallery/img_20765183_high_1472597904_5713_26430.jpg|https://images.icecat.biz/img/gallery/img_20765183_high_1472597904_9063_26430.jpg","530x475|940x475|940x475|940x475","|||","","","","","","","","","Design","Product type: Laptop","Product colour: Brown","Form factor: Clamshell","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: B980","Processor frequency: 2.4 GHz","Processor cores: 2","Processor threads: 2","System bus rate: 5 GT/s","Processor cache: 2 MB","Processor cache type: L2","Processor socket: PGA988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium B900 Series for Mobile","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: Q0","Thermal Design Power (TDP): 35 W","Tjunction: 85 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 24","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD-RW","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA II","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 8","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel Smart Connect Technology: No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): No","Intel® Active Management Technology (Intel® AMT): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 (rPGA988B)","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SR0J1","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 69669","Conflict-Free processor: No","Integrated 4G WiMAX: No","Battery","Number of battery cells: 6","Battery life (max): 6 h","Security","Cable lock slot: No","Weight & dimensions","Weight: 2.2 kg","Width: 339 mm","Depth: 220 mm","Height: 33.8 mm","Packaging content","Cables included: AC","Manual: Yes","Other features","AC adapter included: Yes"