"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","2078725","","Canon","2093B016","2078725","","Photo Printers","922","SELPHY","","SELPHY CP750","20240118173541","ICECAT","","170287","https://images.icecat.biz/img/norm/high/866319-3350.jpg","200x207","https://images.icecat.biz/img/norm/low/866319-3350.jpg","https://images.icecat.biz/img/gallery_mediums/img_866319_medium_1480946000_2269_7799.jpg","https://images.icecat.biz/thumbs/866319.jpg","","","Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI","SELPHY CP750","Canon SELPHY CP750, Dye-sublimation, 300 x 300 DPI, Borderless printing, Direct printing","Canon SELPHY CP750. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI, Borderless printing. Direct printing","SELPHY CP750 is the perfect accessory for your digital camera. Create photolab-quality prints right in your own home. Or use the optional battery pack for instant prints on the move.\r\n\r\n\r\nCompact with optional battery pack \r\nPictBridge/Direct Print \r\nAccepts most memory cards¹ \r\n100-year prints¹ \r\n2.4"" colour LCD \r\nPrint in 58 seconds¹ \r\nRed-Eye Correction \r\nImage Trim and My Colors \r\nWireless printing \r\nRange of print sizes\r\n \r\n \r\nPrint anywhere with ease \r\n\r\nPortable printing\r\nCompact and lightweight, with an optional battery pack. The perfect partner for on-the-spot prints wherever you are. \r\n\r\nDirect printing\r\nCompatible with all PictBridge and Canon Direct Print devices. Print straight from any compatible digital camera or camcorder - no PC required.\r\n\r\nMemory cards accepted\r\nThree convenient card slots accept most memory cards¹ for instant prints on the spot.\r\n\r\nDurable prints\r\n300 dpi dye-sublimation printing technology delivers superb quality prints that last up to 100 years¹ in an album. An instant-dry coating protects against splashes, spills and sticky fingers. \r\n\r\nUser-friendly LCD\r\nA generous 2.4"" colour LCD offers easy operation with an icon-based interface. View memory card images. Select print settings. Apply photo effects. The full-screen display lets you see your photos in sharp detail before you print. \r\n\r\nOne-minute photolab\r\nBorderless postcard prints in approximately 58 seconds¹. Quick start-up means even less waiting for your prints. \r\n\r\nGoodbye red eye\r\nA red-eye removal function is built right into the printer, so you can restore eyes to their natural look without the need for a computer. \r\n\r\nArtistic effects\r\nGet creative and use the Effect button to apply My Colors to your photos. Choose from Vivid, Neutral, Positive Film, Sepia and Black & White. You can also crop photos before printing with the Trim button. The printer automatically offers the correct proportions for the paper loaded. \r\n\r\nWireless printing\r\nThanks to an optional Bluetooth adapter and new high-speed IrSimple IrDA compatibility, you can print direct from most mobile phones. \r\n\r\nVersatile and convenient\r\nEasy-to-replace Ink and Paper Packs¹ come in a range of print sizes including postcard, credit card, wide and mini-stickers.","https://images.icecat.biz/img/norm/high/866319-3350.jpg","200x207","","","","","","","","","","Printing","Print technology: Dye-sublimation","Maximum resolution: 300 x 300 DPI","Borderless printing: Yes","Features","Market positioning: Home & office","Display diagonal: 6.1 cm (2.4"")","Paper handling","Paper tray media types: Photo paper","Non-ISO print media sizes: l","Credit card: Yes","Photo stickers: Yes","Ports & interfaces","Direct printing: Yes","PictBridge: Yes","USB port: Yes","USB 2.0 ports quantity: 1","Performance","Compatible memory cards: Microdrive","Power","Power consumption (printing): 60 W","Power consumption (standby): 4 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 960 g","Packaging data","Bundled software: PC: ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS\nMac: ImageBrowser, PhotoStitch, EOS","Other features","Dimensions (WxDxH): 179 x 127.1 x 63 mm","Mac compatibility: Yes","Compatible operating systems: Windows 2000 SP4 / XP (SP1-2) / Vista\nMac OS X v10.3 - v10.4","DVD/CD printing: No","Paper handling","Standard media sizes: 148 x 100mm - [KP-36IP, KP-72IP, KP-108IP]\n100 x 200mm - [KW-24IP]\n86 x 54mm - [KC-18IF]\n22.0 x 17.3mm (x8) - [KC-18IL]"