"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","2090127","","Brother","HL-2150N","2090127","","Laser Printers","235","","","HL-2150N Compact Laser Printer","20240118173403","ICECAT","1","130641","https://images.icecat.biz/img/norm/high/2090127-9481.jpg","550x378","https://images.icecat.biz/img/norm/low/2090127-9481.jpg","https://images.icecat.biz/img/gallery_mediums/img_2090127_medium_1481021682_3424_12184.jpg","https://images.icecat.biz/thumbs/2090127.jpg","","","Brother HL-2150N Compact Laser Printer 2400 x 600 DPI A4","HL-2150N, Network Ready Compact Mono Laser Printer","Brother HL-2150N Compact Laser Printer, Laser, 2400 x 600 DPI, A4, 22 ppm, Network ready","Brother HL-2150N Compact Laser Printer. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Network ready","Stylish and compact, the Brother HL-2150N delivers fast, high quality output. With network connectivity built-in as standard, the HL-2150N is a great addition to your business.\r\n\r\nFeatures\r\n-Up to 22ppm monochrome printing speed.\r\n-First print in under 10 seconds.\r\n-Up to 2400 x 600dpi print resolution.\r\n-Full speed USB 2 connection.\r\n-Network ready.\r\n-Up to 250 sheet paper capacity.\r\n-Up to 100 sheet output tray.\r\n-PCL6 emulation.\r\n-16MB memory.","https://images.icecat.biz/img/norm/high/2090127-9481.jpg","550x378","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Time to first page (black, normal): 10 s","N-up printing: 2, 4, 9, 16, 25","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Multi-Purpose Tray media weight: 60 - 163 g/m²","Media weight (tray 1): 60 - 105 g/m²","Network","Network ready: Yes","Supported network protocols (IPv4): IPv4: TCP/IP, ARP, RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Port 9100, IPP, FTP Server, POP before SMTP, SMTP AUTH, APOP, TELNET, SNMP, HTTP, TFTP, SMTP Client, ICMP. IPv6: TCP/IP, NDP, RA, DNS, LLMNR responder","Embedded web server: Yes","Performance","Internal memory: 16 MB","Processor frequency: 181 MHz","Sound pressure level (printing): 51 dB","Sound power level (standby): 27 dB","Power","Power consumption (standby): 80 W","Power consumption (off): 7 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 6.8 kg","Dimensions (WxDxH): 368 x 361 x 170 mm","Packaging data","Package weight: 8.4 kg","Other features","Power supply type: AC 220V 50/60 Hz","Mac compatibility: Yes","Compatible operating systems: Windows Vista, XP(32/64 bit), Server 2003, 2000 Pro,\nMac 10.2.4, \nLinux","Emulations: PCL 6","Stand-by LED: Yes","Package dimensions (WxDxH): 475 x 454 x 360 mm","Power consumption (active): 460 W"