"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68" "","","2120587","","TP-Link","TL-WR941ND","2120587","6935364051273","Wireless Routers","3982","","","TL-WR941ND","20221021103210","ICECAT","1","229644","https://images.icecat.biz/img/gallery/2120587_9410.jpg","960x720","https://images.icecat.biz/img/gallery_lows/2120587_9410.jpg","https://images.icecat.biz/img/gallery_mediums/2120587_9410.jpg","https://images.icecat.biz/img/gallery_thumbs/2120587_9410.jpg","","","TP-Link TL-WR941ND wireless router Fast Ethernet Black, White","TL-WR941ND - 802.11b/g/n, Fast Ethernet, 2.4 GHz, UPnP, DMZ","TP-Link TL-WR941ND, Wi-Fi 4 (802.11n), Ethernet LAN, Black, White","TP-Link TL-WR941ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: SSID. Supported network protocols: PPPoE, Dynamic IP, static IP, DDNS, static routing, VPN. Product colour: Black, White","The TL-WR941ND Wireless N Router is a combined wired/wireless network connection device designed specifically for small business, office, and home office networking requirements. It complies with the IEEE 802.11n (Draft 2.0) standard with wireless transmission speeds of up to 300M. The router features 4 10/100Mbps ports to achieve the most effective data transmission. It adopts MIMO as well as SST technologies, has three detachable Omni directional antennas providing even better wireless performance, transmission rates, stability and coverage. CCA™ technology automatically avoids channel conflicts using its channel selection feature. It also works well with other 11g and 11n protocol wireless products.\n\nThe TL-WR941ND provides multiple security measures; supporting SSID broadcast control, MAC address access control, WEP encryption, WPA/WPA2, and WPA-PSK/WPA2-PSK authentication. At the same time QSS(Quick Secure Setup)complies with WPS allowing for worry-free wireless security configuration. These combined security features will guard against intruders using stronger, safer protection.\n\nThe TL-WR941ND allows companies, offices, and homes to share one Internet connection with more computers. Apart from its wireless function, the TL-WR941ND also features 4 interior interchangeable ports allowing you to conveniently connect up to 4 computers directly to the router. Apart from this product’s simple setup and more common broadband router functions, it also supports priority of service where applications using a lot of bandwidth that are sensitive to interruptions such as voice and video are given priority in order to assure quality. The router also supports on-demand dialing, online access management, Automatic virus isolation, UPnP, DDNS, advanced system security record, friendly user interface with simple and easy configuration allowing all users to comfortably configure the router. This is a fashionable product with superior performance and should be your first choice when setting up a network.\n- Supports PPPoE, Dynamic IP, and static IP broadband functions\n- Automatic dialing, On-demand dialing, detachable time dialing, filling most dialing requirements\n- Supports UPnP, DDNS, static routing, VPN Pass-through\n- Supports virtual server, special application and DMZ host ideal for creating a website within your LAN\n- Supports SSID broadcast control and MAC access control list\n- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\n- Built-in firewall features IP, MAC, URL filtering which flexibly controls online access and time\n- Built-in DHCP server with automatic dynamic IP address distribution\n- User interface supports free WEB software updates\n- Supports configuration file backup and restore\n- 3 detachable Omni directional antennas\n- Sleek exterior, can be mounted on a wall or placed horizontally on a table or desk.","https://images.icecat.biz/img/gallery/2120587_9410.jpg|https://images.icecat.biz/img/gallery/2120587_6560.jpg|https://images.icecat.biz/img/gallery/2120587_6129.jpg","960x720|960x720|960x720","||","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Wi-Fi band: No","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 450 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Modulation: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,100 Mbit/s","Cabling technology: 10/100Base-T(X)","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u","Supports ISDN connection: No","Receiver sensitivity: 270M: -68dBm@10% PER\r\n130M: -68dBm@10% PER\r\n108M: -68dBm@10% PER\r\n54M: -68dBm@10% PER\r\n11M: -85dBm@8% PER\r\n6M: -88dBm@10% PER\r\n1M: -90dBm@8% PER","Mobile network","3G: No","4G: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Security","Security algorithms: SSID","Stateful Packet Inspection (SPI): Yes","DoS attack prevention: Yes","Filtering: Yes","MAC address filtering: Yes","DMZ support: Yes","Protocols","DHCP client: No","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Supported network protocols: PPPoE, Dynamic IP, static IP, DDNS, static routing, VPN","Design","Product colour: Black, White","LED indicators: Yes","Antenna","Antenna design: External","Antenna connector type: RP-SMA","Antenna gain level (max): 3 dBi","Antennas quantity: 3","Detachable antenna(s): Yes","Features","Firmware upgradeable: Yes","Power","Output voltage: 12 V","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 200 mm","Depth: 140 mm","Height: 28 mm","Other features","Mobile network connection: No","WLAN data transfer rates supported: 54,108,270,300 Mbit/s","Frequency range: 2.4 - 2.4835 GHz","Power supply type: 12VDC / 1A PSU","Operating temperature (T-T): 32 - 104 °F","Filtering description: IP, MAC, URL","xDSL connection: No","Dimensions (W x D x H) (imperial): 200.7 x 139.7 x 30.5 mm (7.9 x 5.5 x 1.2"")","Technical features: MIMO, CCA","Output power description: 20 dBm"