"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","2122380","","TP-Link","TL-WN553AG","2122380","","Network Cards","182","","","54Mbps 802.11a/b/g Wireless PCI Adapter ","20221021103210","ICECAT","","87696","https://images.icecat.biz/img/norm/high/2122380-9423.jpg","450x373","https://images.icecat.biz/img/norm/low/2122380-9423.jpg","https://images.icecat.biz/img/gallery_mediums/img_2122380_medium_1481027723_1519_12184.jpg","https://images.icecat.biz/thumbs/2122380.jpg","","","TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s","TL-WN553AG IEEE 802.11a/b/g Wireless PCI Adapter, 54Mbps","TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter, Wired, PCI, 54 Mbit/s","TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: 2dBi","- IEEE 802.11a/b/g Wireless PCI Adapter.\r\n- Up to 54Mbps and fully compatible with802.11a/b/g.\r\n- Extended Range, up to 9 times than the range of normal wireless products. \r\n\r\nComplying with IEEE 802.11a/b/g, the TL-WN553AG adopts TP-LINK “Extended Range” WLAN transmission technologies, resulting in transmission distances of 2-3 times that of normal products, transmission range is extended from 4-9 times.\r\n\r\nThe TL-WN553AG provides multi security protection. Complying with 64/128/152-bit WEP Encryption, WPA/WPA2, IEEE 802.1X, TKIP and AES, the TL-WN553AG has super-safety data communication ability. With it´s strong firewall, the TL-WN553AG features effective security to protect the wireless network from intruders.\r\n\r\nWith the external antenna, the TL-WN553AG can adapt to different operational environments and let the user connect to the Wireless network easily. The TL-WN553AG also supports Seamless Roaming and is compatible with other 11a, 11b, 11g WLAN equipment.","https://images.icecat.biz/img/norm/high/2122380-9423.jpg","450x373","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2.4 - 5.85 GHz","Design","Antenna type: 2dBi","Receiver sensitivity: 54M: -68dBm@10% PER\n11M: -85dBm@8% PER\n6M: -88dBm@10% PER\n1M: -90dBm@8% PER\n256K:-105dBm@8% PER","Certification: CE, FCC","System requirements","Compatible operating systems: Windows 98SE/ME/2000/XP/Vista","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Other features","Compliance industry standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.11a","Dimensions (WxDxH): 133 x 121 x 22 mm","Supported data transfer rates: 11g: 54/48/36/24/18/12/9/6 Mbps; 11b:11/5.5/3/2/1 Mbps","Outdoor range: 830m","Indoor range: 200m"