"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","2122413","","TP-Link","TL-WN512AG","2122413","","Network Cards","182","","","54Mbps 802.11a/b/g Wireless CardBus Adapter ","20201106093617","ICECAT","","73165","https://images.icecat.biz/img/norm/high/2122413-3215.jpg","450x270","https://images.icecat.biz/img/norm/low/2122413-3215.jpg","https://images.icecat.biz/img/gallery_mediums/img_2122413_medium_1481027726_0817_12184.jpg","https://images.icecat.biz/thumbs/2122413.jpg","","","TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s","eXtended Range 54M Wireless Cardbus Adapter","TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter, Wireless, CardBus, 54 Mbit/s, Black, Silver","TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: Omni, Product colour: Black, Silver","Complying with IEEE 802.11a/b/g, the TL-WN512AG adopts TP-LINK “Extended Range” WLAN transmission technologies, resulting in transmission distances of 2-3 times the normal products, transmission range is extended 4-9 times.\r\n\r\nThe TL-WN512AG provides multi security protection. Complying with 64/128/152-bit WEP Encryption, WPA/WPA2, IEEE 802.1X, TKIP and AES, the TL-WN512AG has super-safety data communication ability. With its strong firewall, the TL-WN512AG features effective security to protect the wireless network from intruders.\r\n\r\nWith the internal intellective antenna, the TL-WN512AG can adapt to different operational environments and let the user connect to the Wireless network easily. The TL-WN512AG also supports Seamless Roaming and is compatible with other 11a, 11b, 11g WLAN equipments.\r\n- Adopts TP-LINK Extended Range™ WLAN transmission technology, transmission distance is 2-3 times of the normal products, transmission range extended to 4-9 times.\r\n- Transmit Speed Auto-Negotiation, up to 54M\r\n- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Supports Windows 98SE, ME, 2000, XP, Vista \r\n- Provides simple configuration and supervisor program\r\n- Supports Ad-Hoc/Infrastructure modes\r\n- Internal Intellective Antenna\r\n- Supports Wireless Roaming, can move among different AP and no break","https://images.icecat.biz/img/norm/high/2122413-3215.jpg","450x270","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: CardBus","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2.4 - 5.85 GHz","Wake-on-LAN ready: No","Web-based management: No","Jumbo frames support: No","Design","Internal: No","Component for: Laptop","Product colour: Black, Silver","Antenna type: Omni","Hot-swap: No","Receiver sensitivity: 54M: -68dBm@10% PER\n11M: -85dBm@8% PER\n6M: -88dBm@10% PER\n1M: -90dBm@8% PER\n256K: -105dBm@8% PER","Certification: CE, FCC","System requirements","Compatible operating systems: Win 98SE, ME, 2000, XP, Vista","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 115 mm","Depth: 54 mm","Height: 5 mm","Other features","Compliance industry standards: IEEE 802.11a/b/g","Flow control support: No","Dimensions (WxDxH): 115 x 54 x 5 mm","Supported data transfer rates: 54/48/36/24/18/12/9/6 Mbps","Link/Act LED: Yes","Wireless connection: Yes","Network ready: No","Operating temperature (T-T): 32 - 104 °F","Outdoor range: 830 m","Indoor range: 200 m","Output power description: 16 dBm","Dimensions (W x D x H) (imperial): 114.3 x 53.3 x 5.08 mm (4.5 x 2.1 x 0.2"")"