"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","2123054","","TP-Link","TL-PS110U V1","2123054","6935364031008","列印伺服器","925","","","TL-PS110U","20230223162939","ICECAT","1","295778","https://images.icecat.biz/img/gallery/2123054_4784.jpg","960x720","https://images.icecat.biz/img/gallery_lows/2123054_4784.jpg","https://images.icecat.biz/img/gallery_mediums/2123054_4784.jpg","https://images.icecat.biz/img/gallery_thumbs/2123054_4784.jpg","","","TP-Link TL-PS110U 列印伺服器 以太网 LAN 白色","","TP-Link TL-PS110U, 白色, 以太网 LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/秒, TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP, Telnet","TP-Link TL-PS110U. 产品色彩: 白色. 网络连接类型: 以太网 LAN, 网络标准: IEEE 802.3, IEEE 802.3u, 以太网的数据传输率: 10,100 Mbit/秒. 支持网络协议: TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP, 管理协议: Telnet. 可支持的Windows操作系统: Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows ME, Windows NT, Windows.... 认证: FCC, CE","","https://images.icecat.biz/img/gallery/2123054_4784.jpg","960x720","","","","","","","","","","产品特点","內置式: 不","产品色彩: 白色","DHCP客户: 是","联网","网络连接类型: 以太网 LAN","网络标准: IEEE 802.3, IEEE 802.3u","以太网的数据传输率: 10,100 Mbit/秒","协议","支持网络协议: TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP","管理协议: Telnet","网上管理: 是","端口 & 界面","以太网路(RJ-45)连接接口数量: 1","USB2.0端口的数量: 1","DC-IN插口: 是","软件","可支持的Windows操作系统: Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows ME, Windows NT, Windows Vista, Windows XP","认证标准","认证: FCC, CE","重量和尺寸","宽度: 73 mm","深度: 65 mm","高度: 30 mm","包装数据","包装类型: 盒装","每包装商品数量: 1 件","包装盒宽度: 207 mm","包装盒厚度: 168 mm","包装盒高度: 68 mm","包装重量: 280 g","环境条件","运行温度范围(T - T): 0 - 50 °C","运行湿度范围(H-H): 0 - 70%","储存温度范围 (T-T): -5 - 65 °C","其他功能","数据传输速度: 100 Mbit/秒","电源需求: 5V DC, 2A","尺寸(宽 x 深 x 高): 73 x 65 x 30 mm","连网功能: 是","兼容性操作系统: Windows 9x/ME, Windows NT/2000/XP/Vista, Mac OS 8.1 or Later, UNIX/Linux, Netware 3.12 or Later","接口: USB 2.0","非操作相对湿度(非冷凝): 0 - 80%"