"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","2125502","","TP-Link","TL-SL1226","2125502","","Network Switches","258","","","24-Port 10/100Mbps + 2-Port Gigabit Switch","20221021101432","ICECAT","1","117023","https://images.icecat.biz/img/norm/high/2125502-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2125502-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2125502_medium_1481027968_5853_12184.jpg","https://images.icecat.biz/thumbs/2125502.jpg","","","TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black","TL-SL1226 - 24-Port 10/100Mbps + 2-Port Gigabit Switch","TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch, Unmanaged, Full duplex, Rack mounting","TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Rack mounting","The TL-SL1226 Gigabit Switch provides 24 10/100M Auto-Negotiation RJ45 ports and 2 10/100/1000M Auto-Negotiation RJ45 ports, all RJ45 ports SupportAuto-MDI/MDIX function. TL-SL1226 Gigabit Switch provides a cost-effective, high performance, non-disruptive, smooth evolution into 1000M solutions. The Switch delivers superior performance with improving workgroup, network bandwidth, increasing network node, providing the greater flexibility, installation convenience.\r\n\r\n\r\n- 100% Data filtering rate eliminates all error packets.\r\n- Support MAC address learning.\r\n- Support IEEE 802.3x flow control for full duplex mode and backpressure for half duplex mode.\r\n- Standard 19inch rack-mountable steel case.","https://images.icecat.biz/img/norm/high/2125502-TP-LINK.jpg","450x270","","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 26","Network","Full duplex: Yes","Flow control support: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Data transmission","MAC address table: 8000 entries","Switching capacity: 8.8 Gbit/s","Supported data transfer rates: 10/100 Mbps","Maximum data transfer rate: 1 Gbit/s","Security","MAC address filtering: Yes","Protocols","Supported network protocols: CSMA/CD, TCP/IP","Design","Rack mounting: Yes","Stackable: No","Product colour: Black","Certification: CE, FCC","Power","Power source: 100-240VAC, 50/60Hz","Power consumption (typical): 18 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Other features","Dimensions (WxDxH): 440 x 180 x 44 mm","Connectivity technology: Wired","Size (imperial): 48.3 cm (19"")","Connectivity LEDs: Y","Dimensions (W x D x H) (imperial): 439.4 x 180.3 x 43.2 mm (17.3 x 7.1 x 1.7"")"