"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70"
"","","2125504","","TP-Link","TL-SF1024 V9","2125504","0845973020057|845973020057|0696726102403|696726102403|6935364021474|6935364020057","Network Switches","258","","","24-Port 10/100Mbps Rackmount Network Switch","20231215105109","ICECAT","1","290093","https://images.icecat.biz/img/gallery/79344086_9913245789.jpg","1000x750","https://images.icecat.biz/img/gallery_lows/79344086_9913245789.jpg","https://images.icecat.biz/img/gallery_mediums/79344086_9913245789.jpg","https://images.icecat.biz/img/gallery_thumbs/79344086_9913245789.jpg","http://objects.icecat.biz/objects/mmo_2125504_1595233470_1267_9534.pdf","","TP-Link 24-Port 10/100Mbps Rackmount Network Switch","24-port Unmanaged 10/100M, IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP, 10BASE-T: 14880pps/Port 100BASE-TX","TP-Link 24-Port 10/100Mbps Rackmount Network Switch, Unmanaged, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U","TP-Link 24-Port 10/100Mbps Rackmount Network Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 4.8 Gbit/s. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: AC-in jack. Rack mounting, Form factor: 1U","WHAT THIS PRODUCT DOES\r\nThe TL-SF1024 with TP-LINK Green Technology is an Environmentally-friendly and competitive choice for small business. It provides 8 10/100Mps Auto-Negotiation RJ45 ports and 2 10/100/1000Mbps Auto-Negotiation RJ45 ports, all RJ45 ports Support Auto-MDI/MDIX function. TL-SF1024 Gigabit Switch provides a cost-effective, high performance, non-disruptive, smooth evolution into Gigabit solutions. The Switch delivers superior performance with improving workgroup, network bandwidth, increasing network node, providing the greater flexibility, installation convenience. Moreover, with the innovative energy-efficient technology, the TL-SF1024 can save up to 75% of the power consumption, making it an eco-friendly solution for your business network.\r\n\r\nGO GREEN WITH YOUR ETHERNET\r\nYou now have the choice to go green when upgrading to a gigabit network! This new product TL-SF1024 features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status and cable length to limit the carbon footprint of your network.\r\nPower down Idle Ports\r\nWhen a computer or network equipment is off, the corresponding port of a traditional switch will continue to consume considerable amounts of power. The TL-SF1024 can automatically detect the link status of each port and reduce the power consumption of ports that are idle.\r\nPower Budget According to Cable Length\r\nIdeally, shorter cables would use less power because of less power degradation over their length; this is not the case with most devices as they will use the same amount of power across the cable regardless of whether it is 10 or 50 meters in length. The TL-SF1024analyzes the length of the Ethernet cable connected and adjusts the power usage accordingly, rather than keeping the power consumption in a conventional solution.\r\n\r\nGigabit Uplink\r\nThe TL-SF1024 has 8 fast Ethernet ports and 2 Gigabit uplink port. The Gigabit uplink port provides bandwidth access of up to 1000Mbps. Due to the fact that network upgrades tend to be progressive over time, your network will tend to become mixed with both Fast 100Mbps Ethernet and Gigabit.TL-SF1024 is ideal for situations such as these to mitigate throughput issues and coordinate work efficiently; Allowing your organization retain most of your network investments, while enhancing network performance quickly.\r\n\r\nMore Efficient\r\nUtilizing non-blocking switching architecture, TL-SF1024 can forward and filter packets at full wire-speed for maximum throughput. Moreover, 100% data filtering rate eliminates all error packets and make your network work more efficiently.\r\n\r\nEasy to Use\r\nWhen powered on, it can work automatically without any pre-set. All ports support Auto-Negotiation and Auto-MDI/MDIX function. Compact size shell make it ideal for desktops with limited space while it is also Rackmountable, convenient and safe. Dynamic LED lights provide real-time work status display and basic fault diagnosis. \r\n","https://images.icecat.biz/img/gallery/79344086_9913245789.jpg|https://images.icecat.biz/img/gallery/79344086_8483417861.jpg|https://images.icecat.biz/img/gallery/79344086_5151613614.jpg","1000x750|1000x750|1000x750","||","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Fast Ethernet (copper) ports quantity: 24","Power connector: AC-in jack","Network","Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 10BASE-T, 100BASE-TX","Cable types supported: Cat3, Cat4, Cat5, Cat5e","Full duplex: Yes","Half duplex: Yes","Flow control support: Yes","Auto MDI/MDI-X: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Auto-negotiation: Yes","Data transmission","MAC address table: 8000 entries","Switching capacity: 4.8 Gbit/s","Forwarding rate: 3.57 Mpps","Store-and-forward: Yes","Packet buffer memory: 2 MB","Protocols","Supported network protocols: CSMA/CD, TCP/IP","Design","Rack mounting: Yes","Stackable: No","Form factor: 1U","Product colour: Grey","Housing material: Metal","LED indicators: Yes","Performance","Compatible operating systems: Microsoft Windows 8, 7,Vista, XP, MAC OS, NetWare, UNIX, Linux","Fanless: Yes","Power","Power source: AC","Power supply included: Yes","AC input voltage: 100 - 240 V","AC input frequency: 50/60 Hz","Power consumption (max): 3.53 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Heat dissipation: 10.88 BTU/h","Weight & dimensions","Width: 440 mm","Depth: 180 mm","Height: 44 mm","Packaging data","Cables included: AC","User guide: Yes","Package type: Box","Rack mount kit: Yes","Package width: 250 mm","Package depth: 528 mm","Package height: 80 mm","Package weight: 2.34 kg","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS","Logistics data","Harmonized System (HS) code: 85176990","Other features","Size (imperial): 48.3 cm (19"")"