"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","2125507","","TP-Link","TD-8840B","2125507","","Wireless Routers","3982","","","TD-8840B","20221021103210","ICECAT","1","108628","https://images.icecat.biz/img/norm/high/2125507-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2125507-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2125507_medium_1481027969_4887_12184.jpg","https://images.icecat.biz/thumbs/2125507.jpg","","","TP-Link TD-8840B wireless router Fast Ethernet Black, White","TD-8840B ADSL2+ Modem Router","TP-Link TD-8840B, Ethernet LAN, ADSL, Black, White","TP-Link TD-8840B. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.1d. DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Security algorithms: 802.1x RADIUS. Routing protocols: IP. Product colour: Black, White","WHAT THIS PRODUCT DOES\r\nADSL2/2+ Ethernet Modem Router with 4-Port Switch TD-8840B is a 2-in-1 device that combines the functions of a DSL modem and 4-port 10/100 Ethernet router, brings you high-speed Internet connectivity to a home or small office. You can easily create a wired network with our TD-8840B to share your high-speed Internet connection, documents, photos, music with up to four computers or other Ethernet-enabled devices. \r\n\r\n2-in-1 Device\r\nThe TP-LINK TD-8840B is a 2-in-1 device that combines the function of a DSL modem and 4-port 10/100 Ethernet router. With the new TD-8840B, there is no need to buy a separate router now, the TD-8840B is designed to allow you easily create a high-speed wired network and share it with up to four computers or other Ethernet-enabled devices to you home and to the Internet. Having this, you can avoid the cable clutter because now you have got a router inside.\r\n\r\nAccess High-Speed Internet \r\nSupporting the latest ADSL2/2+ standards, the TD-8840B provides higher performance (up to 24Mbps downstream) and longer reach form your Internet Service Provider’s (ISP) Digital Subscriber Line Access Multiplexer (DSLAM). Unlike a dial-up Internet service, the TD-8840B can get the DSL connection always on so that you don’t have to wait to access the web. Besides the high-speed internet connection, this device also supports TR-069, which can automatically updates the firmware and other setting when they become available from your ISP.\r\n\r\nStrong performance\r\nThe TD-8840B includes a built-in QoS engine that helps prioritize Internet traffic to enable smooth Internet phone calls (VoIP) and lag-free online gaming. In addition, this device includes Dual Active Firewalls (Packet filtering and NAT) to help protect your network from potential attacks from across the Internet. Setting up the TD-8840B is simple since it automatically detects your DSL settings to quickly establish a connection to the Internet.\r\n\r\nEasy Setup and Use\r\nThe device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection, wireless network settings and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free. \r\n\r\nFeatures\r\n> Access a high-speed DSL Internet connection\r\n> Up to 24Mbps downstream speed\r\n> Supports Annex M, which can double upstream data rates\r\n> Built-in switch connects four local PCs directly, and daisy-chain out to more hubs and switches as your network grows\r\n> QoS prioritization based on ToS, DSCP, service type or 802.1p\r\n> Triple Active Firewalls: SPI, NAT and Packet Filter\r\n> Supports DHCP, Universal Plug-and-Play (UPnP), and includes a user-friendly Setup Wizard which takes you through configuring your network, step by step\r\n> Administer and Upgrade the Router Remotely over the Internet\r\n","https://images.icecat.biz/img/norm/high/2125507-TP-LINK.jpg","450x270","","","","","","","","","","WAN connection","DSL WAN: Yes","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,100 Mbit/s","Networking standards: IEEE 802.1d","Full duplex: Yes","VPN support: IPSec/PPTP/L2TP","DSL features","ADSL: Yes","DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 1","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Reset button: Yes","Security","Security algorithms: 802.1x RADIUS","Stateful Packet Inspection (SPI): Yes","Filtering: Yes","MAC address filtering: Yes","DMZ support: Yes","Network address translation (NAT): Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Routing protocols: IP","Design","Product colour: Black, White","Indication light: Yes","LED indicators: Yes","Features","Firmware upgradeable: Yes","Power","Power consumption (typical): 4.1 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Weight: 400 g","Other features","Dimensions (WxDxH): 174 x 120 x 28.8 mm","Filtering description: IP Address Filter, MAC Address Filer, Domain Filter","Upstream data rate: 3.5 Mbit/s","Downstream data rate: 24 Mbit/s","xDSL connection: Yes","ATM features: UNI 3.1, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt"