"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","2125508","","TP-Link","TL-WN322G","2125508","","Network Cards","182","","","54Mbps Wireless USB Adapter ","20221021101432","ICECAT","1","111417","https://images.icecat.biz/img/norm/high/2125508-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2125508-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2125508_medium_1481027969_6055_12184.jpg","https://images.icecat.biz/thumbs/2125508.jpg","","","TP-Link 54Mbps Wireless USB Adapter 54 Mbit/s","54M Wireless USB Adapter, Atheros chipset, Simulated AP mode, SONY PSP link, 2.4GHz, 802.11g/b","TP-Link 54Mbps Wireless USB Adapter, Wireless, USB, 54 Mbit/s","TP-Link 54Mbps Wireless USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)","- WPA data security, TKIP/AES encryption, 64/128/256-bit WEP encryption\r\n- Provides Soft AP, supports PSP connection\r\n- Internal Antenna\r\n\r\nThe TP-LINK TL-WN322G Wireless USB Adapter gives you the flexibility to install the PC or notebook PC in the most convenient location available, without the cost of running network cables.\r\n\r\nIts auto-sensing capability allows high packet transfer up to 54Mbps for maximum throughput, or dynamic range shifting to lower speeds due to distance or operating limitations in an environment with a lot of electromagnetic interference. It can also interoperate with all the 11Mbps wireless (802.11b) products. Your wireless communications are protected by up to 256-bit encryption, so your data stays secure.\r\n\r\nAdditionally, TL-WN322G supports Soft AP, which supports PSP connection, brings you joyful Online-gaming experience. ","https://images.icecat.biz/img/norm/high/2125508-TP-LINK.jpg","450x270","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Design","Receiver sensitivity: 54M: -68dBm@10% PER\n11M: -85dBm@8% PER\n6M: -88dBm@10% PER\n1M: -90dBm@8% PER\n256K: -105dBm@8% PER","Certification: CE, FCC","System requirements","Compatible operating systems: Windows 98SE/ME/2000/XP/Vista","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Other features","Compliance industry standards: IEEE 802.11g, IEEE 802.11b","Dimensions (WxDxH): 86.5 x 24 x 10 mm","Supported data transfer rates: 11g: 54/48/36/24/18/12/9/6 Mbps, 11b:11/5.5/3/2/1 Mbps"