"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","2125813","","TP-Link","TG-5269","2125813","","Network Cards","182","","","Gigabit Cardbus Network Adapter","20201106094717","ICECAT","","90123","https://images.icecat.biz/img/norm/high/2125813-5109.jpg","450x347","https://images.icecat.biz/img/norm/low/2125813-5109.jpg","https://images.icecat.biz/img/gallery_mediums/img_2125813_medium_1481027994_139_12184.jpg","https://images.icecat.biz/thumbs/2125813.jpg","","","TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s","Gigabit Cardbus Network Adapter","TP-Link Gigabit Cardbus Network Adapter, Wireless, CardBus, 2000 Mbit/s, Multicolour","TP-Link Gigabit Cardbus Network Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 2000 Mbit/s. Product colour: Multicolour","TG-5269 Gigabit Cardbus Network Adapter is a 10/100/1000Mbps 32-bit CardBus adapter for notebooks. With the built-in connector, supporting Plug-and-Play, a RJ-45 LAN cable can be directly plugged into a notebook computer. With single UTP/STP and the Auto-Negotiation (Nway) function support, the Card can auto-negotiate 10Mbps, 100Mbps or 1000Mbps speed, and half or full duplex mode with its link partner.\r\n- Supports IEEE 802.3x Flow Control, Full-Duplex and Half-Duplex Auto-Detect\r\n- Supports IEEE802.1p, IEEE802.1q VLAN tagged frame and Jumbo Frame\r\n- Supports Plug-and-Play\r\n- Supports Windows 98SE/Me/2000/XP/XP64, Vista32/64, Linux","https://images.icecat.biz/img/norm/high/2125813-5109.jpg","450x347","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: CardBus","Network","Maximum data transfer rate: 2000 Mbit/s","Wi-Fi: Yes","Full duplex: Yes","Jumbo frames support: Yes","Design","Internal: No","Component for: PC/Laptop","Product colour: Multicolour","Plug and Play: Yes","Certification: FCC, CE","System requirements","Compatible operating systems: Win 98SE/Me/2000/XP/XP64, Vista32/64\nLinux\n","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Other features","Compliance industry standards: IEEE 802.3, 802.3u, 802.3ab, 802.3x, 802.1q, 802.1p","Flow control support: Yes","Supported data transfer rates: 10/100/1000 Mbps","Supported protocols: CSMA/CD, TCP/IP","Wireless connection: Yes","Operating temperature (T-T): 32 - 104 °F","I/O ports: 1xRJ-45"