"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","2132607","","TP-Link","TL-SL5428","2132607","","Network Switches","258","","","24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch","20221021101432","ICECAT","1","94035","https://images.icecat.biz/img/norm/high/2132607-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2132607-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2132607_medium_1481028463_744_12184.jpg","https://images.icecat.biz/thumbs/2132607.jpg","","","TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3","TL-SL5428 - 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch","TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch, Managed, L3","TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 4. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.3, IEEE 802.3ac","Designed for workgroups and departments, TL-SL5428 from TP-Link provides wire-speed performance and full set of layer 2 management features. It delivers maximum throughput where you need it — to high-performance workgroups at the edge of the network, or as a backbone for Fast Ethernet switches and high-speed servers in demanding small networks.\r\n \r\nVirtual Stackable\r\n- IP Clustering allows up to 32 TL-SG5426/TL-SL5428 switches to be managed by a single IP, regardless of geographical locations. With all units identified by a single IP address, the stack could be configured, monitored, maintained as a single object.\r\nTra¬ffic running across units in this virtual stack utilizes full-duplex interfaces and network wires, eliminating costly and cumbersome cables, minimizing the impact of any single point of failure.\r\nEnterprise Level Manageability and Resiliency\r\nStandard management features are included such as SNMP v1/v2c/v3, RMON, intuitive web-based GUI, industry standard Command Line Interface(CLI).\r\nWith link aggregation, spanning tree protocol and virtual stack, a highly intelligent and scalable topology could be established, fulfilling the enterprise customers’ requirement of building a unified, resilient network.\r\n\r\nComprehensive Security Strategy\r\n- Access Control Lists (L2/L3/L4) restrict access to sensitive network resources by denying packets based on source and destination MAC addresses, IP addresses, TCP/UDP ports. This is done by hardware, so switching performance would not be compromised.\r\nMoreover, Dynamic ARP Inspection which protects the network from ""man-in-the-middle"" attacks, IP Source Guard which prevents IP spoofing attacks such as DoS, together with 802.1x port-based authentication provide robust security to the network.\r\n\r\nOptimized Voice and Video Applications\r\n- To integrate voice, data and video service on one network, TL-SG5426 applies rich QoS policies. Administrator can designate the priority of the traffi¬c based on a variety of means including IP or MAC address, TCP or UDP port number, etc, so voice and video are always clear, smooth and jitter free.\r\n\r\nFor other multimedia-on-demand application such as IPTV, TL-SG5426 provides advanced features for easy stream management. For example, IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access.","https://images.icecat.biz/img/norm/high/2132607-TP-LINK.jpg","450x270","","","","","","","","","","Management features","Switch type: Managed","Switch layer: L3","Quality of Service (QoS) support: Yes","Web-based management: Yes","System event log: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 4","Combo SFP ports quantity: 4","SFP/SFP+ slots quantity: 4","Network","Networking standards: IEEE 802.1D, IEEE 802.3, IEEE 802.3ac","Port mirroring: Yes","Full duplex: No","IP routing: No","Flow control support: No","Link aggregation: Yes","Broadcast storm control: Yes","Rate limiting: Yes","Auto MDI/MDI-X: No","Spanning tree protocol: Yes","Head-of-line (HOL) blocking: No","Data transmission","MAC address table: 8000 entries","Store-and-forward: No","Maximum data transfer rate: 1 Gbit/s","Jumbo frames support: Yes","Security","DHCP features: DHCP client","Access Control List (ACL): Yes","IGMP snooping: Yes","MAC address filtering: Yes","Static port security: Yes","SSH/SSL support: Yes","Multicast features","Multicast support: Yes","Design","Stackable: Yes","Safety: CSA/CUS, TUV/GS, CB","Certification: FCC Class A, CE","Power","Power source: 100-240VAC 50-60 Hz","Redundant power supply (RPS) support: No","Power consumption (typical): 30 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Other features","Dimensions (WxDxH): 440 x 172 x 43 mm","Connectivity technology: Wired","Wi-Fi: Yes","I/O ports: 1x Male DB9 RS-232C"