"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","2132863","","TP-Link","TG-3468 V3","2132863","0777004801109|777004801109|0845973001049|845973001049","Network Cards","182","","","Gigabit PCI Express Network Adapter","20230809100832","ICECAT","1","425668","https://images.icecat.biz/img/gallery/2132863_9946395432.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/2132863_9946395432.jpg","https://images.icecat.biz/img/gallery_mediums/2132863_9946395432.jpg","https://images.icecat.biz/img/gallery_thumbs/2132863_9946395432.jpg","","","TP-Link Gigabit PCI Express Network Adapter","1 × 10/100/1000 Mbps RJ45, Auto-Negotiation, Auto MDI/MDIX, IEEE802.3, IEEE802.3u, IEEE802.3ab, IEEE802.3x, 78.5 × 120.8 × 21.5mm","TP-Link Gigabit PCI Express Network Adapter, Internal, Wired, PCI Express, Ethernet, 2000 Mbit/s, Green","TP-Link Gigabit PCI Express Network Adapter. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s. Product colour: Green","Gigabit PCI Express\nNetwork Adapter\nTG-3468\n\nOperating System\nSupports operating systems include Windows 10/8.1/8/7/Vista/XP\n\nLow-Profile Bracket\nIn addition to standard bracket, low-profile bracket is also provided for mini tower computer case\n \nWake On LAN\nRemotely power on/off your computer with WOL, good for centralized management","https://images.icecat.biz/img/gallery/2132863_9946395432.jpg|https://images.icecat.biz/img/gallery/2132863_0726123350.jpg","1000x1000|1000x1000","|","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI Express","Interface: Ethernet","Ethernet LAN (RJ-45) ports: 1","Network","Maximum data transfer rate: 2000 Mbit/s","Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","Ethernet LAN: Yes","Ethernet interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000BaseT(X)","Wake-on-LAN ready: Yes","Full duplex: Yes","Jumbo frames support: Yes","Supported network protocols: CSMA/CD, TCP/IP","Design","Internal: Yes","Component for: PC/Laptop","Product colour: Green","Certification: CE, FCC","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 120.8 mm","Depth: 78.5 mm","Height: 20.9 mm","Packaging data","Package width: 160 mm","Package depth: 135 mm","Package height: 30 mm","Other features","Flow control support: Yes","Supported data transfer rates: 10/100/1000 Mbps","Data transfer rate: 1 Gbit/s","Operating temperature (T-T): 32 - 104 °F"