"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87"
"","","21604266","","DELL","860-BBBQ","21604266","5397063347872","Computer Monitors","222","Professional","","P2414H","20221220185506","ICECAT","1","153399","https://images.icecat.biz/img/gallery/32504574_9463717609.jpg","800x800","https://images.icecat.biz/img/gallery_lows/32504574_9463717609.jpg","https://images.icecat.biz/img/gallery_mediums/32504574_9463717609.jpg","https://images.icecat.biz/img/gallery_thumbs/32504574_9463717609.jpg","","","DELL Professional P2414H computer monitor 23.8"" 1920 x 1080 pixels Full HD LED Black","P2414H - 23.8"" LED, 1920 x 1080, 16:9, 1000:1, 178° / 178°, 28W, 3.51kg","DELL Professional P2414H, 23.8"", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black","DELL Professional P2414H. Display diagonal: 23.8"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black","Flexible viewing features\nThe DellTM 24 Monitor – P2414H adjusts to fit your work style and provides virtually all the connectivity options you'll need over the course of the day.\n- Monitor stand has full adjustability features to maximize viewing comfort\n- Easily transition from landscape to portrait orientation — gives you the option of viewing large web pages with less scrolling\n- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications\n\nVESA compatibility\nIf you prefer a different mounting option to fit your particular workspace, you can purchase your P2414H Monitor without a stand. The VESA-compatible mounting plate makes it easy to adapt alternative choices (mounting kits sold separately), including:\n- Dell Single Monitor Arm\n- Dell Dual Monitor Stand\n- Wall-mounting kit\n\nMultiple connectivity options\nA comprehensive range of analog and digital connectivity ports and cables are included:\n- VGA\n- DisplayPort\n- DVI-D (excluding DVI-D cables)\n- USB\n\nImpressive screen clarity\nEvery detail is bright and clear\n- Full HD 1920 x 1080 resolution at 60Hz (max.)\n- LED backlit\n- 250 cd/m² brightness (typical)\n- 86% colour gamut (typical)\n\nColour clarity and consistency across an ultra-wide viewing angle\nThe in-plane switching technology offers clear images with consistent and accurate colours across a wide 16:9 aspect ratio that features:\n- An ultra-wide 178°/178° viewing angle\n- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details\n- 1000:1 contrast ratio (typical)\n\nDesigned for professionals\nThe P2414H is an excellent choice for Latitude, OptiPlex and Dell Precision systems driving high-performance business or education applications. It also pairs well with Latitude and XPS systems in small-office and home-office environments.\n\nEnvironment-conscious design\nThe Dell 24 Monitor – P2414H meets the latest regulatory and environmental standards.\n- ENERGY STAR® Qualified\n- EPEAT® Gold Rated\n- TCO Certified Displays\n- China Energy Label (CEL) compliant\n\nThe P2414H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.\n\nEnergy-efficient design\nWith 28W normal-operation power consumption (typical) and less than 0.3W in active-off mode, the P2414H can help keep energy costs down.\nManage power consumption wisely with PowerNap, which you can enable through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.\n\nWarranty and accessories\nEnjoy peace of mind with Dell’s Limited Hardware Warranty4 and enhance your user experience with Dell accessories or purchase your P2414H Monitor without a stand to explore other mounting options.\n\nLimited Hardware Warranty:\nBecause it is backed by a 3-Year Limited Hardware Warranty and Advanced Exchange Service, you can deploy the Dell 24 Monitor – P2414H with confidence.\n\nPremium Panel Guarantee:\nThe Dell Premium Panel Guarantee allows free panel replacement during the Limited Hardware Warranty period if even one bright pixel defaults.\n\nAccessories:\nThe optional Dell Single Monitor Arm, Dell Dual Monitor Stand and wall-mounting kit give you flexible options for an improved functional work space. For rich stereo surround sound, the optional Dell Soundbar AC511 snugly fits to the bottom of your P2414H monitor (mounting options and Soundbar sold separately).","https://images.icecat.biz/img/gallery/32504574_9463717609.jpg|https://images.icecat.biz/img/gallery/21604266_1079.jpg|https://images.icecat.biz/img/gallery/21604266_7759.jpg|https://images.icecat.biz/img/gallery/21604266_7912.jpg|https://images.icecat.biz/img/gallery/21604266_2449.jpg|https://images.icecat.biz/img/gallery/21604266_2728.jpg|https://images.icecat.biz/img/gallery/21604266_1765.jpg|https://images.icecat.biz/img/gallery/21604266_4603.jpg|https://images.icecat.biz/img/gallery/21604266_2951.jpg|https://images.icecat.biz/img/gallery/21604266_3469.jpg","800x800|362x614|313x386|960x960|491x376|295x295|512x419|800x828|522x427|509x410","|||||||||","","http://objects.icecat.biz/objects/mmo_21604266_1568808487_4921_19634.png","","","","","","","Display","Display diagonal: 23.8""","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Display brightness (typical): 250 cd/m²","Response time: 8 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 2000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.0108 x 0.0108"" (0.275 x 0.275 mm)","3D: No","Multimedia","Built-in camera: No","Design","Market positioning: Business","Product color: Black","Certification: CECP, RoHS, TCO","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Pivot: Yes","Swiveling: Yes","Tilt adjustment: Yes","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 28 W","Power consumption (standby): 0.3 W","Power consumption (max): 45 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 1.2 A","Annual energy consumption: 41 kWh","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 90%","Operating altitude: 0 - 196850.4"" (0 - 5000 m)","Non-operating altitude: 0 - 480000"" (0 - 12192 m)","Packaging content","Cables included: AC, DisplayPort, USB, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 22.3"" (565.6 mm)","Depth (with stand): 7.09"" (180 mm)","Height (with stand): 14.5"" (369 mm)","Width (without stand): 22.3"" (565.6 mm)","Depth (without stand): 1.85"" (47 mm)","Height (without stand): 13.2"" (335.1 mm)","Weight (without stand): 7.74 lbs (3.51 kg)","Packaging data","Package weight: 17.2 lbs (7.79 kg)","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Energy efficiency class (old): B"