"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81"
"","","21604298","","DELL","210-ABRI","21604298","5397063347889","Computer Monitors","222","Professional","","P2714H","20240307153452","ICECAT","1","94011","https://images.icecat.biz/img/gallery/32504574_9463717609.jpg","800x800","https://images.icecat.biz/img/gallery_lows/32504574_9463717609.jpg","https://images.icecat.biz/img/gallery_mediums/32504574_9463717609.jpg","https://images.icecat.biz/img/gallery_thumbs/32504574_9463717609.jpg","","","DELL Professional P2714H computer monitor 27"" 1920 x 1080 pixels Full HD Black","27"", FHD 1920 x 1080, 1000: 1, 300 cd/m2, 8 ms, USB 2.0 Hi-Speed Hub","DELL Professional P2714H, 27"", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black","DELL Professional P2714H. Display diagonal: 27"", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black","Ideal display for high-performance businesses.\n\nImpressive Full HD clarity, reliable eco-design, flexible viewing features and enhanced connectivity options for business and home offices.\n\n- Flexible viewing and connectivity options: Fully adjustable stand and a comprehensive set of analog and digital connectivity ports and cables.\n- Impressive screen clarity: Full HD 1920 x 1080 resolution with an ultra-wide 178°/178° viewing angle.\n- Environment-conscious and reliable: Built to comply with the latest environmental and regulatory standards and protected by a Premium Panel Guarantee and Advanced Exchange Service.\n\nFlexible viewing features\n\nThe DellTM 27 Monitor – P2714H adjusts to fit your work style and provides virtually all the connectivity options you'll need over the course of the day.\n\n- Monitor stand has full adjustability features to maximize viewing comfort\n- Easily transition from landscape to portrait orientation — gives you the option of viewing large web pages with less scrolling\n- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications\n\nVESA compatibility\n\nExplore a number of different mounting options to fit your particular workspace with the P2714H. Separately available choices include:\n- Dell Single Monitor Arm – MSA14\n- Wall-mounting kit\n\nMultiple connectivity options\n\nA comprehensive range of analog and digital connectivity ports and cables are included:\n- VGA\n- DisplayPort\n- DVI-D (excluding DVI-D cables)\n- USB\n\nImpressive screen clarity\nEvery detail is bright and clear\n- Large 27-inch viewing size previously unavailable in the Dell Monitors (P-Models) range\n- Full HD 1920 x 1080 resolution at 60Hz (max.)\n- LED backlit\n- 300 cd/m² brightness(typical)\n- 83% color gamut (typical)\n\nColor clarity and consistency across an ultra-wide viewing angle\nThe in-plane switching technology offers clear images with consistent and accurate colors across a wide 16:9 aspect ratio that features:\n- An ultra-wide 178°/178° viewing angle\n- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details\n- 1000:1 contrast ratio (typical)\n\nDesigned for professionals\nThe P2714H ideal for Latitude, OptiPlex and Dell Precision systems driving high-performance business applications. It is also an excellent display for Latitude and XPS systems in small-office and home-office environments.\n\nEnvironment-conscious design\n\nThe Dell 27 Monitor – P2714H meets the latest regulatory and environmental standards .\n- ENERGY STAR® Qualified\n- EPEAT® Gold Rated\n- TCO Certified Displays\n- China Energy Label (CEL) compliant\n\nThe P2714H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.\n\nEnergy-efficient design\nWith 22W normal-operation power consumption (typical) and less than 0.3W in active-off mode, the P2714H can help keep energy costs down.\nManage power consumption wisely with PowerNap, which you can enable through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.","https://images.icecat.biz/img/gallery/32504574_9463717609.jpg|https://images.icecat.biz/img/gallery/32504574_6491483889.jpg|https://images.icecat.biz/img/gallery/20708399_5906.jpg|https://images.icecat.biz/img/gallery/20708399_287.jpg|https://images.icecat.biz/img/gallery/21604298_6845.jpg","800x800|295x295|360x253|360x314|800x800","||||","","","","","","","","","Display","Display diagonal: 27""","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Display brightness (typical): 300 cd/m²","Response time: 8 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Contrast ratio (dynamic): 2000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.0122 x 0.0122"" (0.311 x 0.311 mm)","3D: No","Multimedia","Built-in camera: No","Design","Market positioning: Business","Product color: Black","Certification: CECP, RoHS, TCO","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Pivot: Yes","Swiveling: Yes","Tilt adjustment: Yes","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 22 W","Power consumption (standby): 0.3 W","Power consumption (max): 43 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 1.5 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 90%","Operating altitude: 0 - 196850.4"" (0 - 5000 m)","Non-operating altitude: 0 - 480000"" (0 - 12192 m)","Packaging content","Cables included: AC, DisplayPort, USB, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 25.3"" (641.4 mm)","Depth (with stand): 8.03"" (204 mm)","Height (with stand): 21.2"" (539 mm)","Width (without stand): 25.3"" (641.4 mm)","Depth (without stand): 1.81"" (46.1 mm)","Height (without stand): 15"" (379.9 mm)","Weight (without stand): 10.1 lbs (4.56 kg)","Packaging data","Package weight: 21.7 lbs (9.85 kg)","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No"