"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","2189665","","TP-Link","TL-WN727N","2189665","6935364050412","Network Cards","182","","","TL-WN727N","20221021101432","ICECAT","1","230817","https://images.icecat.biz/img/norm/high/2189665-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2189665-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2189665_medium_1481032471_2196_12184.jpg","https://images.icecat.biz/thumbs/2189665.jpg","","","TP-Link TL-WN727N network card WLAN 150 Mbit/s","TL-WN727N- 150Mbps Wireless N USB Adapter","TP-Link TL-WN727N, Wireless, USB, WLAN, 150 Mbit/s, Black, White","TP-Link TL-WN727N. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Black, White","WHAT THIS PRODUCT DOES\r\nTP-LINK TL-WN727N is designed to provide a complete end-to-end wireless performance from the server or server backbone to the switch infrastructure and down through to the desktop with the PCI Express connector. TL-WN727N Wireless N USB Adapter provides a wider compatibility, it offers increased bandwidth, reliability and more functionality, allowing you to enjoy a fast and advanced connection, such as downloading, making internet call and video streaming.\r\n\r\nWireless N ---- Speed & Range\r\nComplying with the IEEE 802.11n standard, TL-WN727N can easily establish a wireless network and get up to 9X the speed and 4X the range of conventional 11g products. Compared with legacy 54M products, TL-WN727N delivers performance enhancements, allowing you to have a more joyful surfing experience, including sharing files, watching streaming media.\r\n\r\nWPA / WPA2 Encryptions ---- Advanced Security\r\nAs for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside intrusions. TL-WN727N provides WPA/WPA2 encryptions that are created by the WI-FI Alliance industry group, preventing the wireless network from outside threats. \r\n\r\nQuick Setup Security\r\nCompatible with WI-FI Protected Setup™ (WPS), TL-WN727N features Quick Security Setup (QSS) function, which is ideal for creating a WPA encrypted connection to prevent outside intrusion, and meanwhile maximize the management resources. Not only is this faster than normal security setups but more convenient in that you don’t need to remember a password!\r\n\r\nFeature\r\n> Up to 150Mbps makes it ideal for video streaming, online gaming and Internet calling\r\n> Supports QSS function, complying with WPS for worry free wireless security\r\n> Supports 64/128 WEP, WPA /WPA2/WPA-PSK/WPA2-PSK(TKIP/AES), supports IEEE 802.1X\r\n> Bundled utility provides quick & hassle free installation\r\n> Seamlessly compatible with 802.11n/b/g products\r\n> Supports ad-hoc and infrastructure mode\r\n\r\n\r\n","https://images.icecat.biz/img/norm/high/2189665-TP-LINK.jpg","450x270","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Interface: WLAN","Network","Maximum data transfer rate: 150 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Modulation: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM","Design","Internal: No","Component for: PC/Laptop","Product colour: Black, White","Chipset: Ralink","Receiver sensitivity: 130M: -68dBm@10% PER\r\n108M: -68dBm@10% PER\r\n54M: -68dBm@10% PER\r\n11M: -85dBm@8% PER\r\n6M: -88dBm@10% PER\r\n1M: -90dBm@8% PER","Certification: CE, FCC","System requirements","Compatible operating systems: Win 98SE,ME,2000,XP 32 bit/64 bit, Vista 32 bit/64 bit, 7 32 bit/64 bit","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 86.5 mm","Depth: 24 mm","Height: 10 mm"