"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","2189666","","TP-Link","TL-WN442G","2189666","","Wireless Routers","3982","","","54Mbps High Gain Wireless USB Adapter ","20221021101432","ICECAT","","108411","https://images.icecat.biz/img/norm/high/2189666-2570.jpg","419x450","https://images.icecat.biz/img/norm/low/2189666-2570.jpg","https://images.icecat.biz/img/gallery_mediums/img_2189666_medium_1481032471_3175_12184.jpg","https://images.icecat.biz/thumbs/2189666.jpg","","","TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White","eXtended Range 54M Wireless Router","TP-Link 54Mbps High Gain Wireless USB Adapter, Black, White","TP-Link 54Mbps High Gain Wireless USB Adapter. Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Security algorithms: SSID. Product colour: Black, White. Antenna gain level (max): 3 dBi. Dimensions (WxDxH): 174 x 111 x 30 mm, Indoor range: 200m, Supported protocols: TCP/IP, PPPoE,DHCP, ICMP, NAT","The TL-WR541G 54Mbps Wireless Router integrates firewall, NAT-router and Wireless AP. The design is dedicated to Small Office/Home Office (SOHO) Wireless network solution. The TL-WR541G 54Mbps Wireless Router will allow you to connect your network wirelessly better than ever, sharing Internet Access, files and fun, easily and securely.\r\n\r\nWith the most attentive wireless security, the TL-WR541G 54Mbps Wireless Router provides multiple protection measures. It can be set to turn off wireless network name (SSID) broadcast so that only stations that have the SSID can be connected. The Router provides wireless LAN 64/128/152-bit WEP encryption security, and WPA/WPA2 and WPA-PSK/WPA2-PSK authentication and TKIP/AES encryption security. It also supports VPN pass-through for sensitive data secure transmission.\r\n\r\nThe TL-WR541G 54Mbps Wireless Router complies with the IEEE 802.11g/b standards and adopts 2x to 3x eXtended Range™ WLAN transmission technology so that transmission distance is 2-3 times that of traditional 11g/b solutions, up to 855.36m tested in China. Transmission range is extended to 4-9 times. It is compatible with all IEEE 802.11g and IEEE 802.11b products.\r\n\r\nThe TL-WR541G 54Mbps Wireless Router provides flexible access control. It has built-in NAT and DHCP server supporting static IP address distributing. It also supports Virtual Server and DMZ host for Port Triggering needs, as well as remote management and log so that network administrators can manage and monitor the network on real time.\r\n\r\nThe TL-WR541G 54Mbps Wireless Router is easy-to-manage. Quick Setup Wizard is supported and friendly help messages are provided for every step. So you can configure it quickly and share Internet access, files and fun.","https://images.icecat.biz/img/norm/high/2189666-2570.jpg","419x450","","","","","","","","","","Wireless LAN features","Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK","Network","Supports ISDN connection: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 5","Management features","Web-based management: Yes","Security","Security algorithms: SSID","Firewall: Yes","Filtering: Yes","MAC address filtering: Yes","DMZ support: Yes","Protocols","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Design","Product colour: Black, White","Antenna","Antenna gain level (max): 3 dBi","Features","Firmware upgradeable: Yes","Power","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Other features","Dimensions (WxDxH): 174 x 111 x 30 mm","Indoor range: 200m","Supported protocols: TCP/IP, PPPoE,DHCP, ICMP, NAT","Supported data transfer rates: 54/48/36/24/18/12/9/6/11/5.5/3/2/1Mbps","Power supply type: 9VAC / 0.8A PSU","Operating temperature (T-T): 32 - 104 °F","Outdoor range: 830m","Maximum data transfer rate: 54 Gbit/s","Frequency range: 2.4 - 2.4835 GHz","Filtering description: ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD","xDSL connection: No","Dimensions (W x D x H) (imperial): 175.3 x 111.8 x 30.5 mm (6.9 x 4.4 x 1.2"")","Output power description: 17 dBm"