"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","22128836","","LG","E12EL.NSH","22128836","8806084162410|8806084582492","Split-System Air Conditioners","1176","","","E12EL.NSH","20240307153452","ICECAT","1","103046","https://images.icecat.biz/img/norm/high/22128835-661.jpg","7195x3220","https://images.icecat.biz/img/norm/low/22128835-661.jpg","https://images.icecat.biz/img/norm/medium/22128835-661.jpg","https://images.icecat.biz/thumbs/22128835.jpg","","","LG E12EL.NSH air conditioner Air conditioner indoor unit White","3.5/3.8kW, 12m3/min, 1.3l/h, 5.8 SEER, 3.8 SCOP, 58dB(A), A/A+, 8.5kg","LG E12EL.NSH, Air conditioner indoor unit, White, Cooling, Heating, 3500 W, 3800 W, A+","LG E12EL.NSH. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (cooling): A+, Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 211 kWh. Indoor unit noise level (high speed): 58 dB, Indoor unit type: Wall-mountable, Indoor unit width: 79.8 cm","Control Activo De Energía\nEs el Aire Acondicionado nº1 en eficiencia energética. Con su tecnología Inverter, dará igual cuánto lo utilices, siempre ahorrarás más: minimiza el consumo de energía hasta en un 66%. Su innovador Control Activo de Energía permite ajustar el nivel de consumo y la capacidad de refrigeración a cada situación; notarás la diferencia en tu factura.\n\nEtiqueta Energética\nLa unidad de pared Libero E tiene una clasificación energética de A para frío y A para calor. Está adaptado a la nueva normativa energética europea, siendo el mínimo valor A, y siendo los únicos del mercado en llegar a A+++.\n\nGarantía De 5 Años En El Compresor\nEstamos tan seguros de nuestra tecnología que en LG somos los único que te garantizamos el compresor por 5 años.","https://images.icecat.biz/img/norm/high/22128835-661.jpg|https://images.icecat.biz/img/gallery/22128835_2010.jpg|https://images.icecat.biz/img/gallery/22128836_7531.jpg|https://images.icecat.biz/img/gallery/22128836_3859.jpg|https://images.icecat.biz/img/gallery/22128835_1165.jpg","7195x3220|7018x4196|6136x4048|7018x4196|6136x4048","||||","","","","","","","","","Features","Type: Air conditioner indoor unit","Multi-split: No","Product colour: White","Air conditioner functions: Cooling, Heating","Inverter technology: Yes","Ionizer: No","Seasonal efficiency rating (cooling) (SEER): 5.8","Seasonal efficiency rating (heating) (SCOP) (Average heating season): 3.8","Cooling capacity in watts (nominal): 3500 W","Heating capacity in watts (nominal) (Average heating season): 3800 W","Power","Energy efficiency class (cooling): A+","Energy efficiency class (heating) (Average heating season): A","Annual energy consumption (cooling): 211 kWh","Annual energy consumption (heating) (Average heating season): 1400 kWh","Power consumption (cooling) (max): 1120 W","Power consumption (heating) (max): 1040 W","AC input voltage: 220-240 V","AC input frequency: 50 Hz","Current: 15 A","Indoor unit","Indoor unit noise level (high speed): 58 dB","Indoor unit type: Wall-mountable","Indoor units quantity: 1","Indoor unit width: 79.8 cm","Indoor unit depth: 21.4 cm","Indoor unit height: 29.2 cm","Indoor unit weight: 8.5 kg"