"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","22590049","","Kensington","SDCA10/32GB","22590049","","Memory Cards","902","","","32 GB microSDHC","20240307153452","ICECAT","","45004","https://images.icecat.biz/img/gallery/22590050_2552.jpg","386x386","https://images.icecat.biz/img/gallery_lows/22590050_2552.jpg","https://images.icecat.biz/img/gallery_mediums/img_22590050_medium_1480670852_9046_1962.jpg","https://images.icecat.biz/img/gallery_thumbs/22590050_2552.jpg","","","Kensington 32 GB microSDHC UHS-I Class 10","32 GB microSDHC, UHS-I, Class 10, SD Adapter","Kensington 32 GB microSDHC, 32 GB, MicroSDHC, Class 10, UHS-I, 90 MB/s, 45 MB/s","Kensington 32 GB microSDHC. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 45 MB/s. Protection features: Shock resistant, Temperature proof, Product colour: Black","Faster speeds to capture more on the go.\n\nKingston’s SDCA10 Class 10 UHS-I (Ultra High-Speed Bus, Speed Class 1) microSDHC/SDXC card delivers 90MB/s read and 45MB/s write speeds; it reads up to 9x faster and writes up to 4.5x faster than standard Class 10 microSDHC/SDXC cards. UHS-I U1 technology lets users shoot full HD video, 3D video and real-time broadcasts without interruption and capture images continuously on their phones. Higher sustained write speeds ensure video integrity by reducing stutter and faster transfers free up user’s time, especially when using Kingston USB 3.0 card readers.\n\nIn 16GB, 32GB and 64GB capacities, SDCA10 Class 10 UHS-I lets users record more video without changing cards. Up to 80 minutes of 48 Mbps video, up to 28 compressed MP4 videos or up to 8,302 MP3 files can be stored on a 32GB card so it’s easy to take movie collections and music libraries wherever you go.\n\nThis versatile card is waterproof1, shock and vibration proof2, x-ray proof3 and temperature proof4. Photographers can feel secure using the card for action photography and in harsh or unstable conditions.\n\nSmartphone, tablet and small-format camera users will benefit from the enhanced transfer speeds and performance gains offered by the SDCA10 Class 10 UHS-I card, which is compatible with microSDHC/SDXC host devices and not compatible with standard microSD-enabled devices and readers. Maximize your card’s performance by pairing it with a UHS-I supported reader such as Kingston’s MobileLite G3 or USB 3.0 Media Reader. It’s backed by a lifetime warranty, free technical support and legendary Kingston® reliability.\n\n1 IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.\n2 Based on MIL-STD-883H, METHOD 2002.5 military standard test method.\n3 ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.\n4 Withstands temperature range from -25 °C to 85 °C\n5 Kingston Flash Cards are designed and tested for compatibility with consumer-grade market products. It is recommended that you contact Kingston directly for any OEM opportunities or special use applications that are beyond the standard daily consumer usage. For more information on intended use, please refer to the Flash Memory Guide at kingston.com/flashguide.\n6 Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide.\n7 Speed may vary due to host and device configuration.","https://images.icecat.biz/img/gallery/22590050_2552.jpg|https://images.icecat.biz/img/gallery/22590049_7844.jpg","386x386|221x291","|","","","","","","","","","Memory","Capacity: 32 GB","Flash card type: MicroSDHC","Flash memory class: Class 10","Read speed: 90 MB/s","Write speed: 45 MB/s","Internal memory type: UHS-I","Supported file systems: FAT32","Features","Product colour: Black","Protection features: Shock resistant, Temperature proof","Waterproof up to: 1 m","Power","Memory voltage: 3.3 V","Operational conditions","Operating temperature (T-T): -25 - 85 °C","Storage temperature (T-T): -40 - 85 °C","Weight & dimensions","Width: 11 mm","Depth: 15 mm","Height: 1 mm","Packaging content","Memory adapter included: SD","Other features","SD adapter dimensions (WxDxH): 24 x 32 x 2.1 mm"