"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53" "","","22646076","","Canon","9706B003","22646076","4528472106649","Scanners","197","imageFORMULA","","DR-C225","20240110134716","ICECAT","1","241608","https://images.icecat.biz/img/gallery/22646076_6638.jpg","530x265","https://images.icecat.biz/img/gallery_lows/22646076_6638.jpg","https://images.icecat.biz/img/gallery_mediums/22646076_6638.jpg","https://images.icecat.biz/img/gallery_thumbs/22646076_6638.jpg","http://objects.icecat.biz/objects/mmo_22646076_1463754828_3042_29062.pdf","","Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic","Desktop sheet-fed scanner. CMOS CIS sensor, 600dpi, RGB LED, 25ppm, USB 2.0","Canon imageFORMULA DR-C225, 216 x 3000 mm, 600 x 600 DPI, 24 bit, 8 bit, 25 ppm, 25 ppm","Canon imageFORMULA DR-C225. Maximum scan size: 216 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Metallic. Sensor type: CMOS CIS, Daily duty cycle (max): 1500 pages, Light source: RGB LED. Standard input capacity: 30 sheets. Maximum ISO A-series paper size: A4","The DR-C225 scanner is ideal for general purpose distributed scanning of a variety of document types. In corporate or remote offices, this scanner is well-suited for use by individuals or small workgroups to modernize paper-based processes, helping to increase efficiency and productivity. Legal, financial, and healthcare industries, and the government sector can benefit from its small size and ease of use. When combined with the bundled software, the DR-C225 scanner can be used for converting documents into editable electronic files; scanning business cards and organizing contacts; file archiving, retrieval, and sharing; PDF creation; and much more.","https://images.icecat.biz/img/gallery/22646076_6638.jpg|https://images.icecat.biz/img/gallery/22646076_6108.jpg|https://images.icecat.biz/img/gallery/22646076_6555.jpg|https://images.icecat.biz/img/gallery/22646076-Canon-Canon-9706B003AA-52-0.jpg|https://images.icecat.biz/img/gallery/22646076_8066.jpg","530x265|530x265|530x265|530x265|530x265","||||","","","","","https://youtu.be/QL1iL_0NpqQ","","","","Scanning","Maximum scan size: 216 x 3000 mm","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: Yes","Colour scanning: Yes","Output colour depth: 24 bit","Output greyscale depth: 8 bit","Film scanning: No","Greyscale levels: 256","ADF scan speed (b/w, A4): 25 ppm","ADF scan speed (colour, A4): 25 ppm","Duplex ADF scan speed (b/w, A4): 50 ipm","Duplex ADF scan speed (colour, A4): 50 ipm","Design","Scanner type: Sheet-fed scanner","Built-in display: No","Product colour: Black, Metallic","Performance","Sensor type: CMOS CIS","Daily duty cycle (max): 1500 pages","Light source: RGB LED","Scan drivers: ISIS, TWAIN","Input capacity","Standard input capacity: 30 sheets","Paper handling","Maximum ISO A-series paper size: A4","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: USB 2.0","Power","Power supply type: AC","Power consumption (typical): 12.8 W","Power consumption (standby): 1.9 W","Power consumption (off): 0.5 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 10 - 32.5 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width: 300 mm","Depth: 235 mm","Height: 339 mm","Weight: 2.6 kg","Packaging content","Drivers included: Yes","Bundled software: CaptureOnTouch\r\nNuance eCopy PDF Pro Office\r\nNuance PaperPort\r\nNuance OmniPage\r\nPresto! BizCard Reader\r\nPlug-in: Evernote, SharePoint, GoogleDocs, SugarSync, Dropbox, OneDrive\r\nEMC Captiva Cloud Runtime controls","Technical details","Sustainability certificates: RoHS, ENERGY STAR"