"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","2274022","","Tripp Lite","N370-03M","2274022","0037332099594|037332099594|0151903067406|151903067406","InfiniBand & Fibre Optic Cables","953","","","N370-03M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 3M (10 ft.)","20240310101044","ICECAT","1","97315","https://images.icecat.biz/img/gallery/1667926_6257927846.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/1667926_6257927846.jpg","https://images.icecat.biz/img/gallery_mediums/1667926_6257927846.jpg","https://images.icecat.biz/img/gallery_thumbs/1667926_6257927846.jpg","http://objects.icecat.biz/objects/mmo_2274022_1708371410_3495_2824109.pdf","","Tripp Lite N370-03M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 3M (10 ft.)","Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 3M (10 ft.)","Tripp Lite N370-03M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 3M (10 ft.), 3 m, OFNR, OS2, LC, LC","Tripp Lite N370-03M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 3M (10 ft.). Cable length: 3 m, Cable type: OFNR, Fibre optic type: OS2, Connector 1: LC, Connector 2: LC, Core diameter: 8.3 µm","Manufactured from 9/125 duplex (zipcord) fiber\nPVC jacket\nLength: 3-meter ( 10ft ) Connectors: 2 LC and 2 LC connectors on each end\nInsertion loss testing performed on every connector (0.2db typical) and provided with cable\nBeveled edge on ends of glass makes insertion of plug a breeze\nFiber made from glass (not a polymer)\nFiber optic distributed data interface (FDDI) rated\nOFNR (riser rated)","https://images.icecat.biz/img/gallery/1667926_6257927846.jpg","1200x1200","","","","","","","","","","Features","Cable length: 3 m","Cable type: OFNR","Connector 1: LC","Connector 2: LC","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Blue, White, Yellow","Jacket material: Polyvinyl chloride (PVC)","Fibre optic type: OS2","Connector polish type: UPC","Core diameter: 8.3 µm","Cladding diameter: 125 µm","Fiber mode structure: Single-mode","Ethernet interface type: 10 Gigabit Ethernet, 25 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet","Data transfer rate: 400 Gbit/s","Insertion loss: 0.3 dB","Country of origin: China","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332099591","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Packaging data","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 40 g","Logistics data","Master (outer) case width: 149.9 mm","Harmonized System (HS) code: 85447000","Master (outer) case length: 101.6 mm","Master (outer) case height: 185.4 mm","Master (outer) case gross weight: 410 g","Products per master (outer) case: 10 pc(s)","Other features","Number of optical fibres: 4"