"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114" "","","24459165","","Philips","241S4LCB/00","24459165","8712581617578|4053162998285|5054484398431|5054629283509|5053959408651|5054533398436","Computer Monitors","222","S Line","","LCD monitor, LED backlight 241S4LCB/00","20240309140425","ICECAT","1","87599","https://images.icecat.biz/img/gallery/24459165_3471505553.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/24459165_3471505553.jpg","https://images.icecat.biz/img/gallery_mediums/24459165_3471505553.jpg","https://images.icecat.biz/img/gallery_thumbs/24459165_3471505553.jpg","http://objects.icecat.biz/objects/mmo_24459165_1594276459_6696_624.pdf","","Philips S Line 241S4LCB/00 LED display 24"" 1920 x 1080 pixels Full HD LCD Black","Sustainable productivity with energy efficient ergonomic LED display","Philips S Line 241S4LCB/00, 24"", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black","Philips S Line 241S4LCB/00. Display diagonal: 24"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black","The Philips ergonomic LED display using 25% recycled materials and PVC, BFR free housing is ideal for eco-friendly productivity","https://images.icecat.biz/img/gallery/24459165_3471505553.jpg|https://images.icecat.biz/img/gallery/24459165_4475078379.jpg|https://images.icecat.biz/img/gallery/24459165_6805425317.jpg|https://images.icecat.biz/img/gallery/24459165_5304904867.jpg|https://images.icecat.biz/img/gallery/24459165_8282328307.jpg|https://images.icecat.biz/img/gallery/24459165_9321365647.jpg|https://images.icecat.biz/img/gallery/16753141_1619211289.jpg|https://images.icecat.biz/img/gallery/16753141_3426481146.jpg|https://images.icecat.biz/img/gallery/16753141_6532575345.jpg|https://images.icecat.biz/img/gallery/16753141_2652983072.jpg|https://images.icecat.biz/img/gallery/24459165_5393289470.jpg|https://images.icecat.biz/img/gallery/24459165_7612829748.jpg|https://images.icecat.biz/img/gallery/24459165_6236386774.jpg|https://images.icecat.biz/img/gallery/24459165_4217659912.jpg","1200x1200|2400x1288|2400x1768|2400x1856|4134x3861|4134x3365|4134x3693|4134x3017|4134x3964|4134x5906|4134x5906|4134x4104|2577x4134|1983x4134","|||||||||||||","","","","","","","","Touch controls|http://images.icecat.biz/img/bullets/24459165-5f06b96020422425915321.jpg|Touch controls are intelligent, touch-sensitive icons that replace protruding buttons to allow users to adjust the monitor to their requirements. Responding to the lightest touch, Touch control gives the monitor a modern feel.","Display","Display diagonal: 24""","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LCD","Touchscreen: No","HD type: Full HD","Panel type: TFT","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colors: 16.78 million colors","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 20000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.0109 x 0.0109"" (0.276 x 0.276 mm)","Viewable size, horizontal: 20.9"" (53.1 cm)","Viewable size, vertical: 11.8"" (29.9 cm)","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 75 Hz","Sync-on-green (SOG): Yes","RGB color space: sRGB","3D: No","Separate H/V sync: Yes","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Component video sync: Separate sync, Sync-on-green (SOG)","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Home","Product color: Black","Front bezel color: Black","Feet color: Black","Heavy metals free: Hg (mercury), Pb (lead)","Certification: CE Mark, cETLus, FCC Class B, SASO, SEMKO, TUV Ergo, TUV/GS, WEEE, CB, CU-EAC, ICES-003, UKRAINIAN","Ports & interfaces","Built-in USB hub: No","HDMI: No","Headphone out: No","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","Audio input: No","HDCP: Yes","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 4.33"" (11 cm)","Pivot: Yes","Pivot angle: 90 - 90°","Swiveling: Yes","Swivel angle range: -65 - 65°","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Traditional Chinese, German, English, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Number of OSD languages: 21","Plug and Play: Yes","LED indicators: Operation, Stand-by","Power","Power consumption (typical): 17 W","Power consumption (standby): 0.1 W","Power consumption (off): 0.1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 144015.7"" (0 - 3658 m)","Non-operating altitude: 0 - 480000"" (0 - 12192 m)","Packaging content","Stand included: Yes","Cables included: AC, VGA","Manual: Yes","Bundled software: SmartControl Premium","Weight & dimensions","Width (with stand): 22.2"" (565 mm)","Depth (with stand): 8.94"" (227 mm)","Height (with stand): 20.2"" (514 mm)","Weight (with stand): 11.7 lbs (5.3 kg)","Width (without stand): 22.2"" (565 mm)","Depth (without stand): 2.4"" (61 mm)","Height (without stand): 13.9"" (353 mm)","Weight (without stand): 7.61 lbs (3.45 kg)","Packaging data","Package width: 24.6"" (624 mm)","Package depth: 6.61"" (168 mm)","Package height: 15.9"" (405 mm)","Package weight: 15.5 lbs (7.03 kg)","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Recycling data","Recyclable material: 25%","Recycled material percentage: 25%","Other features","On/off switch: Yes","TV tuner integrated: No","Recyclable packaging material: 100%","Mean time between failures (MTBF): 30000 h","Recommended resolution: 1920 x 1080 @ 60 Hz"