"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8" "","","253820","","Conceptronic","C4USB2","253820","8714909019385","Interface Hubs","243","","","4 port USB2.0 Hub","20221021101432","ICECAT","1","356183","https://images.icecat.biz/img/norm/high/253820-conceptronic.jpg","150x150","https://images.icecat.biz/img/gallery_lows/img_253820_thumb_1480929793_1687_26422.jpg","https://images.icecat.biz/img/gallery_mediums/img_253820_medium_1480929792_9444_26422.jpg","https://images.icecat.biz/thumbs/253820.jpg","http://objects.icecat.biz/objects/mmo_12482779_1555406674_052_28170.pdf","","Conceptronic 4 port USB2.0 Hub","4-ports USB 2.0 Hub","Conceptronic 4 port USB2.0 Hub, 480 Mbit/s, Windows 98SE/ME/2000/XP Mac OS 8.5+, USB 1.1/2.0","Conceptronic 4 port USB2.0 Hub. Data transfer rate: 480 Mbit/s. Compatible operating systems: Windows 98SE/ME/2000/XP Mac OS 8.5+. Interface: USB 1.1/2.0","With this USB 2.0 4 port Hub it is possible to provide your PC, notebook or Mac with four USB2.0 ports for connecting USB pheripherals. The included AC/DC adapter simultaneously provides all ports with power and therefore can be used all at the same time. The powersupply per port is individually predeterminded by the amount of power that the connected pheripherals need.","https://images.icecat.biz/img/norm/high/253820-conceptronic.jpg","150x150","","","","","","","","","","Ports & interfaces","Ports quantity: 4","Features","Data transfer rate: 480 Mbit/s","System requirements","Compatible operating systems: Windows 98SE/ME/2000/XP\nMac OS 8.5+","Other features","Interface: USB 1.1/2.0"