"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","25588090","","HP","Q6721B","25588090","0886111642694|886111642694|0886111644339|886111644339|8861116443394|0886111644315|886111644315|0887111384621|887111384621|0886111644322|886111644322|0887111384614|887111384614|8861116443226|8861116426946|0665904978659|665904978659","Large Format Printers","230","Designjet","","Z3200ps","20240310101044","ICECAT","1","436214","https://images.icecat.biz/img/gallery/25588090_3717403864.jpg","3000x2418","https://images.icecat.biz/img/gallery_lows/25588090_3717403864.jpg","https://images.icecat.biz/img/gallery_mediums/25588090_3717403864.jpg","https://images.icecat.biz/img/gallery_thumbs/25588090_3717403864.jpg","","","HP Designjet Z3200ps large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN","HP DesignJet Z3200 44-in PostScript Photo Printer, Thermal Inkjet, 1118 x 1676, 2400 x 1200, A0, 600MHz, 256MB, USB","HP Designjet Z3200ps, Thermal inkjet, 2400 x 1200 DPI, PCL 3, PDF 1.6, PostScript 3, TIFF, Blue, Cyan, Green, Grey, Light Cyan, Light magenta, Magenta, Red, Yellow, 12.4ppm, 3.8ppm","HP Designjet Z3200ps. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, PDF 1.6, PostScript 3, TIFF. Maximum print size: 1118 x 1676 mm, ISO A-series sizes (A0...A9): A0, Media thickness: 0.8 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T. Internal memory: 256 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power requirements: 100 - 240v AC, 50/60Hz, Power consumption (typical): 200 W","Base model plus embedded Adobe PS3/PDF RIP\nThis 12-ink HP DesignJet, with HP 73 Chromatic Red ink, delivers long-lasting gallery-quality prints in b&w and color. It enables easy calibration and profiling with its embedded spectrophotometer[5] and also delivers great ink efficiency.[7]","https://images.icecat.biz/img/gallery/25588090_3717403864.jpg|https://images.icecat.biz/img/gallery/25588090_2999473983.jpg|https://images.icecat.biz/img/gallery/25588090_2277494758.jpg|https://images.icecat.biz/img/gallery/25588090_6539049213.jpg|https://images.icecat.biz/img/gallery/10621143_0266306053.jpg|https://images.icecat.biz/img/gallery/10621143_8469851595.jpg|https://images.icecat.biz/img/gallery/10621144_1622575682.jpg|https://images.icecat.biz/img/gallery/10621144_1940481817.jpg|https://images.icecat.biz/img/gallery/10621144_9852208904.jpg|https://images.icecat.biz/img/gallery/10621144_4542613603.jpg|https://images.icecat.biz/img/gallery/4497766_0192169216.jpg|https://images.icecat.biz/img/norm/high/25588090-1473.jpg","3000x2418|3000x2418|2964x2483|4080x2953|4992x3328|3859x2701|5000x3333|5000x3463|5000x3333|3328x4992|4153x2834|400x400","|||||||||||","","","","","","","","Wide color gamut and outstanding black-and-white||12 Original HP Photo Inks deliver gallery-quality black-and-white and color prints lasting up to 200 years[2].\nCreate exceptional black-and-white prints—an HP Quad-black ink set delivers smooth transitions, neutral grays.\nGet superior gloss uniformity and minimize bronzing on most glossy photo papers with HP Gloss Enhancer[3].\nAchieve an expanded color gamut with 96% PANTONE® coverage[4] enabled by HP chromatic red ink.\n\nEasy color calibration and profiling||Generate custom ICC profiles and achieve color accuracy, consistency with the embedded spectrophotometer[5].\nSee consistent print-to-print color regardless of fluctuating environmental conditions with HP technologies.\nSimplify your workflow— easily access, create, and share paper presets using the enhanced HP Color Center.\nGet color reliability with HP Professional PANTONE® color emulation and Adobe Postscript®/PDF support.\n\nLow-maintenance and high ink efficiency[6]||Optimize performance, ink usage—automatic servicing routines help prevent nozzle clogging, reduce media waste.\nSave time, money—embedded TIFF, JPEG, and Adobe PS3/PDF RIP enable direct job submission, queuing, nesting.\nStreamline production with an HP Embedded Web Server and print previews, which help eliminate trial and error.\nStay up-to-date—HP Printer Utility software provides printer status, desktop alerts, and automatic updates.","Printing","Print technology: Thermal inkjet","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 12","Page description languages: PCL 3, PDF 1.6, PostScript 3, TIFF","Printing colours: Blue, Cyan, Green, Grey, Light Cyan, Light magenta, Magenta, Red, Yellow","Print speed (best quality): 12.4ppm","Print speed (normal quality): 3.8ppm","Copying","Copying: No","Scanning","Scanning: No","Paper handling","Maximum print size: 1118 x 1676 mm","Cut sheets: Yes","ISO A-series sizes (A0...A9): A0","Media thickness: 0.8 mm","Maximum roll length: 91.4 m","Maximum roll width: 111.8 cm","Maximum roll diameter: 13.4 cm","Roll top margin: 5 mm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Gigabit Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 10/100/1000Base-T","RJ-45 ports quantity: 1","Performance","Built-in display: Yes","Internal memory: 256 MB","Internal storage capacity: 80 GB","Storage media: HDD","Built-in processor: Yes","Processor frequency: 600 MHz","Sound pressure level (printing): 49 dB","Power","Power requirements: 100 - 240v AC, 50/60Hz","Power consumption (typical): 200 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Storage relative humidity (H-H): 0 - 95%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 86 kg","Packaging data","Package weight: 123 kg","Other features","Minimum system requirements: Windows Vista/XP Professional/Server 2003/Server 2008\nMac OS X v 10.4/0.5/10.6","Vinyl media: Yes","Proofing paper: Yes","Roll-up film: Yes"