"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","25893417","","Dataflex","58.103","25893417","0805410581039|805410581039","Monitor Mounts & Stands","942","","","Viewlite monitor arm - desk 103","20230419151400","ICECAT","1","100038","https://images.icecat.biz/img/gallery/d2c2cce7f0809658f02ff726e56007c3.jpg","3000x3000","https://images.icecat.biz/img/gallery_lows/d2c2cce7f0809658f02ff726e56007c3.jpg","https://images.icecat.biz/img/gallery_mediums/d2c2cce7f0809658f02ff726e56007c3.jpg","https://images.icecat.biz/img/gallery_thumbs/d2c2cce7f0809658f02ff726e56007c3.jpg","","","Dataflex Viewlite monitor arm - desk 103","Viewlite monitor arm - desk 103, black","Dataflex Viewlite monitor arm - desk 103, Clamp/Bolt-through, 8 kg, 81.5 cm (32.1""), 75 x 75 mm, 100 x 100 mm, Black","Dataflex Viewlite monitor arm - desk 103. Mounting: Clamp/Bolt-through, Maximum weight capacity: 8 kg, Maximum screen size: 81.5 cm (32.1""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -65 - 65°. Product colour: Black","The proximity of monitor and pole makes this is an ideal, compact POS (Point Of Sale) solution. Stepless height adjustment lets each user find their own optimal ergonomic position. Cables are easily hidden in the aluminium pole to create a tidy, professional impression.\n\n- Static height adjustment range of 350 mm\n- Fixed depth\n- Integrated cable management\n- Main components made of aluminium\n- 40% of aluminium content is already recycled\n- VESA MIS-D 75 x 75/100 x 100 mm compatible\n- Rotate 360°, tilt +65°/-65°, swivel 360°\n- Weight capacity max. 8 kg per monitor\n- Comes with a desk clamp mount and bolt-through desk mount\n- Suitable for a desktop thickness of 5 up to 40 (clamp) or 50 mm (bolt through)\n- Monitor size limit: height 816 mm\n- Fitted with a practical quick-release VESA system\n- Monitor rotation lock can be enabled","https://images.icecat.biz/img/gallery/d2c2cce7f0809658f02ff726e56007c3.jpg|https://images.icecat.biz/img/gallery/c12cd990d76685f8cf7d4ff501b9456f.jpg|https://images.icecat.biz/img/gallery/d59bb5ba4a9f98beaf16eb6cf2492c9e.jpg|https://images.icecat.biz/img/gallery/5374223993b8ca4dfe1f28dd39457ed2.jpg|https://images.icecat.biz/img/gallery/5e8a62e9a33803fe99ea03b82ed39fdc.jpg","3000x3000|3644x3644|3307x3307|3361x3361|3643x3643","||||","","","","","","","","","Mounting","Maximum weight capacity: 8 kg","Maximum screen size: 81.5 cm (32.1"")","Mounting type: Desk","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 1","Mounting: Clamp/Bolt-through","Panel mounting interface: 75 x 75,100 x 100 mm","Desk thickness (min): 5 mm","Desk thickness (max): 5 cm","Monitor height (max): 81.6 cm","Ergonomics","Height adjustment: No","Height adjustment type: Manual","Adjustable depth: No","Tilt angle range: -65 - 65°","Swivel angle: 360°","Angle of rotation: 360°","Built-in gas spring: No","Design","Product colour: Black","Housing material: Aluminium","Easy to install: Yes","Technical details","Height adjustment: 35 cm","Weight & dimensions","Package width: 180 mm","Package depth: 120 mm","Package height: 610 mm","Package weight: 3 kg","Packaging content","Clamp included: Yes","VESA mount included: Yes","Manual: Yes","Logistics data","Harmonized System (HS) code: 85299097"