"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","266089","","Neomounts","FPMA-D960","266089","8717371440909","Monitor Mounts & Stands","942","","","Neomounts desk monitor arm","20240424040142","ICECAT","1","1437244","https://images.icecat.biz/img/gallery/f48993d3603bcd3e0b4b5d936f9c24fe.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/f48993d3603bcd3e0b4b5d936f9c24fe.jpg","https://images.icecat.biz/img/gallery_mediums/f48993d3603bcd3e0b4b5d936f9c24fe.jpg","https://images.icecat.biz/img/gallery_thumbs/f48993d3603bcd3e0b4b5d936f9c24fe.jpg","http://objects.icecat.biz/objects/mmo_266089_1701354532_7309_84136.pdf","http://objects.icecat.biz/objects/mmo_266089_1658182970_4334_27924.pdf","Neomounts desk monitor arm","Neomounts Full Motion desk monitor arm (clamp) for 10-30"" Monitor Screen, Height Adjustable - Black","Neomounts desk monitor arm, Clamp, 10 kg, 25.4 cm (10""), 76.2 cm (30""), 100 x 100 mm, Black","Neomounts desk monitor arm. Mounting: Clamp, Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10""), Maximum screen size: 76.2 cm (30""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: Black","The Neomounts desk mount, model FPMA-D960 is a tilt-, swivel and rotatable desk mount for flat screens up to 30. This mount is a great choice for space saving placement on desks using a desk clamp.\n\nNeomounts versatile tilt (180°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 0 to 45 centimetres. Depth adjustable from 10 to 43 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.\n\nNeomounts FPMA-D960 has three pivot points and is suitable for screens up to 30"" (76 cm). The weight capacity of this product is 10 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nFor curved monitor screens we recommend our FPMA-D960 PLUS models; our FPMA-D960BLACKPLUS is suitable for screens up to 49"" (124 cm). The weight capacity of this product is 20 kg each screen. This monitor arm is therefore extremely suitable for widescreens and curved screens. \n\nBy using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/f48993d3603bcd3e0b4b5d936f9c24fe.jpg|https://images.icecat.biz/img/gallery/8619d319c45685f2a5b8a14ea8bc00f3.jpg|https://images.icecat.biz/img/gallery/c8ea465bc79df71b7a2a5bd79ef3d8ef.jpg|https://images.icecat.biz/img/gallery/7a2e53c64a15371b941e5e5ba274511c.jpg|https://images.icecat.biz/img/gallery/38d5978177af2cdb1191564925b20c57.jpg|https://images.icecat.biz/img/gallery/7bdf43c3f3b595fc42014c80032481e4.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","|||||","","","","","https://www.youtube.com/watch?v=iYogDOCmUPY","","","","Mounting","Maximum weight capacity: 10 kg","Maximum screen size: 76.2 cm (30"")","Mounting type: Desk","Minimum screen size: 25.4 cm (10"")","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 1","Mounting: Clamp","Distance to the wall (min): 10 cm","Distance to the wall (max): 43 cm","Ergonomics","Height adjustment: Yes","Height adjustment type: Manual","Height adjustment range: 0 - 450 mm","Tilt angle range: 0 - 180°","Swivel angle: 180°","Angle of rotation: 360°","Cable management: Yes","Design","Product colour: Black","Weight & dimensions","Depth: 1430 mm","Height: 450 mm","Package width: 585 mm","Package depth: 158 mm","Package height: 130 mm","Logistics data","Master (outer) case width: 610 mm","Master (outer) case length: 355 mm","Master (outer) case height: 310 mm","Products per master (outer) case: 4 pc(s)","Harmonized System (HS) code: 7326909890","Products per pallet (EU): 80 pc(s)","Other features","Country of origin: Taiwan"