"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113"
"","","27213445","","Philips","55PUK6400/12","27213445","8718863002360","TVs","1584","6000 series","","55PUK6400/12","20240308090754","ICECAT","1","189758","https://images.icecat.biz/img/gallery/img_26891142_high_1482472730_8469_1390.jpg","2400x1744","https://images.icecat.biz/img/gallery_lows/img_26891142_low_1482472731_6556_1390.jpg","https://images.icecat.biz/img/gallery_mediums/img_26891142_medium_1482472731_0847_1390.jpg","https://images.icecat.biz/img/gallery_thumbs/img_26891142_thumb_1482472732_2389_1390.jpg","","","Philips 6000 series 55PUK6400/12 TV 139.7 cm (55"") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²","55"", 3840 x 2160, 300 cd/m2, RMS 20W, 4 x HDMI, YPbPr in, scart, 3 x USB, Wi-Fi, RJ-45, VESA 400 x 200mm, Android 5.1 Lollipop","Philips 6000 series 55PUK6400/12, 139.7 cm (55""), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black","Philips 6000 series 55PUK6400/12. Display diagonal: 139.7 cm (55""), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black","4K UHD Slim LED TV powered by Android\nwith Pixel Plus Ultra HD\nThe 6400 Series Ultra HD TV combines Pixel Plus Ultra HD, Dual Core processing and the power of Android to deliver fluid performance-beautifully. Slim lines, an elegant open stand, and loads of features complete the experience.\n\nFunctional elegance\n- Swivel stand lets you enjoy TV from any angle\n\nA clear, vivid picture every time\n- 4K Ultra HD: resolution like you’ve never seen it before\n- Natural Motion for fluid yet sharp moving images\n- Micro Dimming Pro for incredible contrast\n- Ultra Resolution converts any content into crisp Ultra HD\n- Pixel Plus Ultra HD: discover Ultra HD Picture Quality\n\nWith Android your TV can do it all\n- Dual Core processing and Android OS for strong performance\n- Google Play™: your window to fun\n- Google Cast: unlock the full potential of your Smart TV\n- Spotify Connect—share your favorite music on TV","https://images.icecat.biz/img/gallery/img_26891142_high_1482472730_8469_1390.jpg","2400x1744","","","http://objects.icecat.biz/objects/mmo_27213445_1540083277_4031_14028.pdf","","","https://www.youtube.com/watch?v=eupNXtaM6jY","","","","Display","Display diagonal: 139.7 cm (55"")","HD type: 4K Ultra HD","Display resolution: 3840 x 2160 pixels","Display technology: LED","Screen shape: Flat","Native aspect ratio: 16:9","Display brightness: 300 cd/m²","Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz","Screen format adjustments: Zoom","Native refresh rate: 60 Hz","Display diagonal (metric): 139 cm","TV tuner","Tuner type: Analog & digital","Analog signal format system: NTSC, PAL, SECAM","Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T","Smart TV","Smart TV: Yes","Internet TV: Yes","Operating system installed: Android","Operating system version: 5.1 Lollipop","Video on Demand (VOD) support: Yes","Hybrid Broadcast Broadband TV (HbbTV): Yes","Video apps: Netflix, YouTube","Music apps: Spotify","Lifestyle apps: Google Apps","Audio","RMS rated power: 20 W","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi Direct: Yes","Miracast: Yes","Design","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 400 x 200 mm","Signal strength indication: Yes","Performance","High Dynamic Range (HDR) supported: No","Teletext function: Yes","Teletext: 1000 pages","Teletext standards: Hyper-text","Video formats supported: AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9","Audio formats supported: AAC, MP3, WAV, WMA","Image formats supported: BMP, GIF, JPG, JPS, MPO, PNG, PNS","Subtitle formats supported: ASS, SMI, SRT, SSA, SUB, TXT","Backlight dimming technology: Local Dimming","Processor cores: 2","Ports & interfaces","HDMI ports quantity: 4","PC in (D-Sub): No","USB 2.0 ports quantity: 3","Common interface (CI): Yes","Common interface Plus (CI+): Yes","Audio Return Channel (ARC): Yes","HDCP: Yes","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","Audio (L/R) in: 1","Audio input for DVI: Yes","Digital audio optical out: 1","Headphone outputs: 1","SCART ports quantity: 1","RF ports quantity: 2","RF connector type: F, IEC","Consumer Electronics Control (CEC): EasyLink","Management features","Electronic Programme Guide (EPG): Yes","Programming period: 8 day(s)","Picture mute (for radio): Yes","On/Off timer: Yes","Firmware upgradeable: Yes","Firmware upgradeable via: Auto upgrade wizard, Network, USB","Power","Power consumption (typical): 67 W","Power consumption (standby): 0.5 W","Power consumption (off): 0.3 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width (with stand): 1239 mm","Depth (with stand): 266 mm","Height (with stand): 773 mm","Weight (with stand): 17.8 kg","Width (without stand): 1239 mm","Depth (without stand): 79 mm","Height (without stand): 712 mm","Weight (without stand): 15.3 kg","Packaging data","Quick start guide: Yes","Package width: 1413 mm","Package depth: 131 mm","Package height: 825 mm","Package weight: 24.3 kg","Package type: Box","Packaging content","Desktop stand: Yes","Cables included: AC","Remote control included: Yes","Other features","Light sensor: Yes","3D: No","Batteries included: Yes","Battery type: AAA","Number of batteries supported: 2","Interactive TV: Yes","Built-in speaker(s): Yes","Annual energy consumption: 98 kWh","App store: Google Play Store","User memory: 8 GB","Energy efficiency class (old): A+"