"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","31995756","","Kodak Alaris","1759380","31995756","0041771759384|041771759384","Scanners","197","Kodak","","i5250V Scanner","20220804170354","ICECAT","1","84568","https://images.icecat.biz/img/gallery/31995756_2198610209.jpg","4296x2869","https://images.icecat.biz/img/gallery_lows/31995756_2198610209.jpg","https://images.icecat.biz/img/gallery_mediums/31995756_2198610209.jpg","https://images.icecat.biz/img/gallery_thumbs/31995756_2198610209.jpg","http://objects.icecat.biz/objects/mmo_31995756_1466776491_2021_31369.pdf","http://objects.icecat.biz/objects/mmo_31995756_1466776505_1661_1375.pdf","Kodak i5250V Scanner ADF scanner 600 x 600 DPI A3 Black, White","Kodak i5250V Scanner with Kofax VRS Professional software","Kodak i5250V Scanner, 304.8 x 1000 mm, 600 x 600 DPI, 300 x 300 DPI, 150 ppm, ADF scanner, Black, White","Kodak i5250V Scanner. Maximum scan size: 304.8 x 1000 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 300 x 300 DPI. Scanner type: ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 210000 pages, Light source: White LED. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A6, A7, A8, Auto Document Feeder (ADF) media weight: 25 - 200 g/m²","Serious scanning power for real-world volumes\n\nAt the end of the day, success depends on how much you’ve accomplished since the start of your day. For years, award-winning KODAK i5000 Series Scanners have been the choice of the most demanding customers in the toughest scanning environments – service bureaus, business process outsourcing organizations, and corporate scanning departments. The newest i5000 models offer efficiency and reliability that can positively impact productivity and enable true, high-volume processing.\n\nRated speed and real-world throughput can be very different numbers. KODAK i5000 Series Scanners get high marks for delivering on what they promise. Truth in specifications and engineering know-how adds up to high volume throughput. It’s the processing speed, smooth paper flow, and document handling versatility you need.\n\n- i5000 Scanners can maintain high-speed throughput even at 300 dpi for both bitonal and color images\n- Controlled stacking technology keeps documents neatly lined up\n\nAdvanced efficiency features handle complex tasks and difficult document types easily. Anticipating and avoiding potential problems in advance helps to minimize interruptions and slowdowns.\n\n- Prevent document damage with Intelligent Document Protection (IDP)\n- Monitor multi-feeds on the PC and quickly choose to ignore, accept or rescan images\n- Save data entry time and enhance accuracy with barcode reading capability\n- Organize large, multi-batch jobs with Intelligent Imprinting and simple patch counting\n\nExceptionally clear images are essential for accurate data capture. KODAK i5000 Series Scanners reliably deliver sharp results reducing the need for quality assurance checks or rescans.\n\n- Clear, crisp images greatly enhance optical character recognition (OCR), intelligent document recognition (IDR) and validation rates\nWith a wide range of speeds, features, and connectivity, there’s an i5000 Scanner that will help achieve your real-world throughput goals and meet your business objectives.\n\n- Easily integrate with your current software and workflow\n- i5250/i5250V and i5650/i5650V models are placed on a desktop for easy use\n- i5250V and i5650V models are available with KOFAX OEM VirtualReScan (VRS) Professional connectivity onboard\n\nConnectivity Options\nKODAK i5250V and i5650V Scanners come with KOFAX OEM (VRS) Professional software onboard, so you enjoy all of the application connectivity, image enhancement, and error resolution features that VRS delivers at no added cost.","https://images.icecat.biz/img/gallery/31995756_2198610209.jpg|https://images.icecat.biz/img/gallery/31995756_9957915951.jpg|https://images.icecat.biz/img/gallery/31995756_6539245547.jpg|https://images.icecat.biz/img/gallery/31995756_7023.jpg|https://images.icecat.biz/img/gallery/31995756_2665147878.jpg","4296x2869|4928x3281|4532x3061|375x250|8513x5676","||||","","","","","https://www.youtube.com/watch?v=H_9uJ4xM-mY","","","Kofax Software||The i5250V Scanner is available with Kofax OEM VirtualReScan (VRS) Professional connectivity onboard.\n\nProductivity||High volume throughput provides the processing speed, smooth paper flow, and document handling versatility you need.\n\nCare for your documents||Intelligent Document Protection listens for problems and alerts you before they become jams or misfeeds.","Scanning","Maximum scan size: 304.8 x 1000 mm","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: No","Enhanced scan resolution: 300 x 300 DPI","Colour scanning: Yes","Film scanning: No","Optical density (Dmax): 600","ADF scan speed (b/w, A4): 150 ppm","Design","Scanner type: ADF scanner","Built-in display: Yes","Product colour: Black, White","Performance","Sensor type: CCD","Daily duty cycle (max): 210000 pages","Light source: White LED","Scan file formats: JPG, PDF, RTF, TIFF","Scan to: PC","Scanning noise level: 56 dB","Input capacity","Standard input capacity: 100 sheets","Auto document feeder (ADF) input capacity: 750 sheets","Paper handling","Maximum ISO A-series paper size: A3","ISO A-series sizes (A0...A9): A3, A4, A6, A7, A8","Auto Document Feeder (ADF) media weight: 25 - 200 g/m²","Maximum scan area (ADF): 304.8 x 1000 mm","Minimum scan area (ADF): 63.5 x 63.5 mm","Ports & interfaces","USB port: Yes","USB version: 3.2 Gen 1 (3.1 Gen 1)","Standard interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)","Power","Power supply type: AC","Power consumption (typical): 205 W","Power consumption (standby): 0.5 W","Power consumption (PowerSave): 205 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Minimum RAM: 4000 MB","Minimum processor: INTEL QUAD CORE i5 (Ivy Bridge or newer), running at 3.0 GHz or higher","Windows operating systems supported: Windows 10 Pro, Windows 7 Professional, Windows 8, Windows XP Professional","Certificates","Certification: 2008 EuP","Weight & dimensions","Width: 434 mm","Depth: 510 mm","Height: 434 mm","Weight: 57.6 kg","Technical details","PC connection: USB 2.0","Sustainability certificates: ENERGY STAR","Logistics data","Harmonized System (HS) code: 84716070"