"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","31995768","","HP","T0B51A","31995768","0889899213469|889899213469|0889899213452|889899213452|0889899510735|889899510735|0889899213483|889899213483|0889899213490|889899213490|0889899213476|889899213476","Large Format Printers","230","Designjet","","Z5600 44-in PostScript","20240309142818","ICECAT","1","248314","https://images.icecat.biz/img/gallery/31995768_8731728884.jpg","5000x3102","https://images.icecat.biz/img/gallery_lows/31995768_8731728884.jpg","https://images.icecat.biz/img/gallery_mediums/31995768_8731728884.jpg","https://images.icecat.biz/img/gallery_thumbs/31995768_8731728884.jpg","http://objects.icecat.biz/objects/mmo_31995768_1622373456_7407_32794.pdf","","HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm","HP DesignJet Z5600 44-in PostScript Printer, Thermal inkjet, 1118 x 1676, 2400 x 1200dpi, 64MB","HP Designjet Z5600 44-in PostScript, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF, Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow, 650 ft²/hr, 1118 x 1676 mm","HP Designjet Z5600 44-in PostScript. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF. Maximum print size: 1118 x 1676 mm, Media thickness: 0.8 mm. USB connector: USB Type-A. Product colour: Black, Internal memory: 64 MB, Internal storage capacity: 320 GB. Power consumption (standby): 32 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W","Print vivid, eye-catching graphics and technical documents with HP chromatic red ink. Multi-roll operation and flexible workflows enable express printing. HP's optimized 6-ink printing system helps reduce ink consumption up to 20%.[2]","https://images.icecat.biz/img/gallery/31995768_8731728884.jpg|https://images.icecat.biz/img/gallery/31995768_4939253651.jpg|https://images.icecat.biz/img/gallery/31995768_6907774724.jpg|https://images.icecat.biz/img/gallery/31995768_4233949305.jpg|https://images.icecat.biz/img/gallery/31995768_7232820215.jpg|https://images.icecat.biz/img/gallery/31995768_4127137323.jpg|https://images.icecat.biz/img/gallery/31995768_0978143755.jpg|https://images.icecat.biz/img/gallery/31995768_5149059944.jpg|https://images.icecat.biz/img/gallery/31995768_6100728991.jpg|https://images.icecat.biz/img/gallery/31995768_0747460386.jpg|https://images.icecat.biz/img/gallery/31995768_9320667421.jpg|https://images.icecat.biz/img/gallery/31995768_6610543756.jpg|https://images.icecat.biz/img/gallery/31995768_3091830006.jpg|https://images.icecat.biz/img/gallery/31995768_5146623230.jpg|https://images.icecat.biz/img/gallery/36055927_4045090653.jpg|https://images.icecat.biz/img/gallery/31995768_7205617763.jpg|https://images.icecat.biz/img/gallery/31995768_8939478947.jpg|https://images.icecat.biz/img/gallery/31995768_4088084309.jpg|https://images.icecat.biz/img/gallery/31995768_2634592607.jpg|https://images.icecat.biz/img/gallery/31995768_9456498965.jpg|https://images.icecat.biz/img/gallery/31995768_4216576289.jpg|https://images.icecat.biz/img/gallery/31995768_3629086506.jpg|https://images.icecat.biz/img/gallery/31995768_0000828301.jpg|https://images.icecat.biz/img/gallery/31995768_5130265443.jpg|https://images.icecat.biz/img/gallery/31995768_2827245645.jpg|https://images.icecat.biz/img/gallery/31995768_9270205738.jpg","5000x3102|5000x3102|5000x3472|5000x3472|5000x3473|5000x3472|5000x3472|5000x3472|5000x3472|5000x3472|5000x3472|5000x3473|5380x3727|5000x3464|5000x3394|5000x3337|5000x3337|5000x3102|5000x3333|5000x3479|5000x3102|5000x3337|5000x3337|5000x3224|7360x4912|4960x3091","|||||||||||||||||||||||||","","","","","http://objects.icecat.biz/objects/31995768_2838436.mp4","","","Eye-catching, water/fade-resistant images[3]||Impressive—HP chromatic red ink enhances the color gamut—ideal for high-impact POP signs and posters.\nVersatile—with pigment-based photo inks for GIS, durable maps, technical drawings and photos, canvas.\nReliable color, line accuracy—HP Professional PANTONE® color emulation, with Adobe® PostScript®/PDF, HP-GL/2.\nDurable—water/scratch/fade-resistant and archivable prints last up to 200 years with HP Vivid Photo Inks.[3]\nVIVID\n\nFast one-click[1], and multi-roll||Boost operator media loading efficiency up to 75%[4] with automatic multi-roll printing.\nPrint up to 39% faster[5]—save time on technical drawings with quick-drying HP Vivid Photo Inks.\nEasy—one-click printing[1], color touchscreen, print preview, direct USB flash drive, email printing.\nFlexible—supports color workflows with genuine Adobe® PostScript® and broad choice of RIPs.\nEXPRESS PRINTING\n\nCut costs with HP 6-ink printing system[2]||Up to 20% ink consumption savings using HP’s optimized 6-ink printing system.[2]\nNo maintenance cartridge—auto drop detection and nozzle switching reduce cleaning, maintain image quality.\nLess operator intervention and more cost-effective printing with 300-ml HP ink cartridges.\nOptimize media usage by auto-arranging multiple images on a roll with HP DesignJet Click printing software.\nSAVINGS","Printing","Print technology: Thermal inkjet","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 6","Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF","Printing colours: Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow","Print speed (normal quality): 650 ft²/hr","Print head: 3","Paper handling","Maximum print size: 1118 x 1676 mm","Media thickness: 0.8 mm","Roll paper: Yes","Ports & interfaces","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Performance","Product colour: Black","Internal memory: 64 MB","Internal storage capacity: 320 GB","Storage media: HDD","Power","Power consumption (standby): 32 W","Power consumption (typical): 120 W","Power consumption (off): 0.1 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 1770 mm","Depth: 775 mm","Height: 1050 mm","Weight: 86.5 kg"