"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","33158427","","Tripp Lite","U050-003-COIL","33158427","0037332197269|037332197269","USB Cables","1158","","","USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m","20211222202511","ICECAT","1","87658","https://images.icecat.biz/img/gallery/33158427_0822227017.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33158427_0822227017.jpg","https://images.icecat.biz/img/gallery_mediums/33158427_0822227017.jpg","https://images.icecat.biz/img/gallery_thumbs/33158427_0822227017.jpg","http://objects.icecat.biz/objects/mmo_33158427_1640201111_2433_6945.pdf","","Tripp Lite USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m","USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m","Tripp Lite USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m, 0.9 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black","Tripp Lite USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m. Cable length: 0.9 m, Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product colour: Black","The U050-003-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging and syncing smartphones, tablets and digital cameras, this 0.91 m cable is excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference.\n\nThis cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices. The specially coiled cable takes up much less space than a regular 0.91 m cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag.\n\nPremium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.\n\nConnect and Power Your Mobile Devices\n\n ● Ideal for charging and syncing smartphones, tablets and digital\ncameras\n ● Excellent for multimedia and other high-end applications that require fast, clear transmission free of line noise and other interference\n ● Supports data transfer rates up to 480 Mbps \n ● Backward compatible with earlier USB generations\n\nCoiled to Take Up Less Space than Regular 0.91 m Cable\n\n ● Resists tangles and knots\n ● Stores perfectly in car, purse, backpack or laptop bag\n\nFirst-Rate Construction for Superior Signal Transfer\n\n ● Premium foil and braid shielding for EMI/RFI noise protection\n ● Molded nickel-plated connectors for optimal signal quality\n ● Integral strain relief for long life\n ● Twisted 28/24 AWG data/power lines\n ● Flexible PVC jacket easy to install in tight spaces\n\n ● Supports data transfer rates up to 480 Mbps\n ● Premium foil and braid shielding\n ● Molded nickel-plated connectors \n ● Twisted 28/24 AWG data/power lines\n ● 0.91 m cable is coiled to take up less space\n\nSystem Requirements\n\n ● Device with USB Micro-B female connector\n\nPackage Includes\n\n ● U050-003-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m\n\nBatteries not Required to Operate","https://images.icecat.biz/img/gallery/33158427_0822227017.jpg|https://images.icecat.biz/img/gallery/33158427_3936741747.jpg","1200x1200|1200x1200","|","","","","","","","","","Features","Cable length: 0.9 m","USB version: USB 2.0","Connector 1: USB A","Connector 2: Micro-USB B","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector gender: Male/Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 28/24","Connector contacts plating: Nickel","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 480 Mbit/s","Plug and Play: Yes","Country of origin: China","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 228.6 mm","Package height: 12.7 mm","Package weight: 30 g","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 355.6 mm","Master (outer) case length: 431.8 mm","Master (outer) case height: 25.4 mm","Master (outer) case gross weight: 280 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332197266"