"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","33384756","","Seagate","ST3320613AS-RFB","33384756","","Internal Hard Drives","219","Desktop HDD","","320GB 3.5","20240307153452","ICECAT","1","65130","https://images.icecat.biz/img/gallery/1775814_5701.jpg","500x500","https://images.icecat.biz/img/gallery_lows/1775814_5701.jpg","https://images.icecat.biz/img/gallery_mediums/img_1775814_medium_1480596463_8808_22029.jpg","https://images.icecat.biz/img/gallery_thumbs/1775814_5701.jpg","","","Seagate Desktop HDD 320GB 3.5 3.5"" Serial ATA II","Barracuda 320GB 3.5"" SATA II","Seagate Desktop HDD 320GB 3.5, 3.5"", 320 GB, 7200 RPM","Seagate Desktop HDD 320GB 3.5. HDD size: 3.5"", HDD capacity: 320 GB, HDD speed: 7200 RPM","Combining proven components, state-of-the-art technology and expertise in volume manufacturing, the Seagate® Barracuda® 7200.11 drive—the 11th generation of this award-winning desktop hard drive family—delivers 320 GB of high-performing, eco-friendly digital storage. Designed with industry-leading acoustics and power levels, and award-winning Seagate PMR technology, the Barracuda 7200.11 drive offers the ideal combination of world-class technology and lowest total cost of ownership.\n\nKey Advantages\n- Delivers 320-GB capacity on a single platter\n- Ships with the industry’s most reliable and proven perpendicular magnetic recording technology\n- Delivers high performance\n--115 MB/s sustained data rate\n--16-MB cache buffer\n- Environmentally friendly\n--Consumes up to 43 percent less power during idle than previous products, enabling customers to build low-power systems\n--Meets strict RoHS environmental requirements\n- Leverages best combination of technology (areal density, PMR) and proven components for volume availability\n- Ships with an industry-best\n\nBest-Fit Applications\n- Gamer PCs\n- High-End PCs\n- Mainstream PCs\n- Workstations\n- Desktop RAID 1 or 0 systems (<3 drives in one system)\n- USB/FireWire/eSATA personal external storage","https://images.icecat.biz/img/gallery/1775814_5701.jpg","500x500","","","","","","","","","","Features","HDD size: 3.5""","HDD capacity: 320 GB","HDD speed: 7200 RPM","Interface: Serial ATA II","Type: HDD","Storage drive buffer size: 16 MB","HDD number of heads: 2","Average latency: 4.16 ms","Bytes per sector: 512","Start/stop cycles: 50000","Mean time between failures (MTBF): 750000 h","Power","Power consumption (typical): 9 W","Power consumption (idle): 5.3 W","Operating voltage: 5 / 12 V","Start-up current: 2 A","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -40 - 70 °C","Operating shock: 63 G","Non-operating shock: 350 G","Weight & dimensions","Width: 101.6 mm","Height: 20 mm","Depth: 147 mm","Weight: 380 g","Other features","Sustained data rate: 115 MB/s"