"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","33396934","","ASUS","90YV05L1-M0NM00","33396934","","Graphics Cards","170","","","GTX750-PHOC-1GD5","20240314194434","ICECAT","","242374","https://images.icecat.biz/img/gallery/33396934_7777178082.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33396934_7777178082.jpg","https://images.icecat.biz/img/gallery_mediums/33396934_7777178082.jpg","https://images.icecat.biz/img/gallery_thumbs/33396934_7777178082.jpg","","","ASUS GTX750-PHOC-1GD5 NVIDIA GeForce GTX 750 1 GB GDDR5","PCI Express 3.0, GDDR5 1024MB, 128-bit, 2560x1600, D-Sub, HDMI, VGA, HDCP","ASUS GTX750-PHOC-1GD5, GeForce GTX 750, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0","ASUS GTX750-PHOC-1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750, Processor frequency: 1056 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1253 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active","25% longer graphics card lifespan\nUnique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.\n\nEnhanced durability and cooling\nExclusively-formulated alloy components boost performance by reducing power loss, enhancing durability, and achieving cooler operation. Choke concrete cores eliminate buzzing sound under full load while capacitors assure a 50,000-hour lifespan: equivalent to 2.5 times longer than traditional capacitors.\n\nStream online instantly\nGPU Tweak streaming tool that lets you share on-screen action in real time – so others can watch live as games are played. It's even possible to add to the streaming window scrolling text, pictures and webcam images.\n\nReal-time intuitive graphics tuning\n- Shows detailed specs and actual card status with GPU-Z\n- Monitoring widget provides real-time detailed multi-parameter info\n- Automatically checks and updates drivers and BIOS versions","https://images.icecat.biz/img/gallery/33396934_7777178082.jpg|https://images.icecat.biz/img/gallery/33396934_2768093819.jpg|https://images.icecat.biz/img/gallery/33396934_9320767823.jpg|https://images.icecat.biz/img/gallery/33396934_4274058407.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","Processor","Graphics processor family: NVIDIA","Graphics processor: GeForce GTX 750","Maximum resolution: 2560 x 1600 pixels","CUDA: Yes","Processor frequency: 1056 MHz","Parallel processing technology support: Not supported","CUDA cores: 512","Processor boost clock speed: 1137 MHz","Maximum analog resolution: 2048 x 1536 pixels","Maximum digital resolution: 2560 x 1600 pixels","Maximum displays per videocard: 3","FireStream: No","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR5","Memory bus: 128 bit","Memory clock speed: 1253 MHz","Bandwidth: 5 GHz","Memory bandwidth (max): 80 GB/s","Ports & interfaces","Interface type: PCI Express 3.0","HDMI ports quantity: 1","DVI-D ports quantity: 1","VGA (D-Sub) ports quantity: 1","Performance","TV tuner integrated: No","DirectX version: 11.2","OpenGL version: 4.4","Dual Link DVI: No","PhysX: Yes","HDCP: Yes","NVIDIA GameWorks VR: No","NVIDIA G-SYNC: Yes","Full HD: Yes","Design","Cooling type: Active","Product colour: Black","Power","Minimum system power supply: 300 W","Power consumption (typical): 75 W","Weight & dimensions","Depth: 115 mm","Height: 35.8 mm","Width: 184.9 mm","Packaging content","Manual: Yes","Bundled software: ASUS GPU Tweak"