"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","33442450","","Tripp Lite","U442-DOCK1","33442450","0037332193834|037332193834","Laptop Docks & Port Replicators","152","","","U442-DOCK1 USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, Memory Card, 100W PD Charging","20240219200854","ICECAT","1","123021","https://images.icecat.biz/img/gallery/33442450_4464405389.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33442450_4464405389.jpg","https://images.icecat.biz/img/gallery_mediums/33442450_4464405389.jpg","https://images.icecat.biz/img/gallery_thumbs/33442450_4464405389.jpg","http://objects.icecat.biz/objects/mmo_33442450_1708369705_3954_416917.pdf","","Tripp Lite U442-DOCK1 USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, Memory Card, 100W PD Charging","USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, Memory Card, 100W PD Charging","Tripp Lite U442-DOCK1 USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, Memory Card, 100W PD Charging, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Silver, MicroSD (TransFlash), SD, 5 Gbit/s","Tripp Lite U442-DOCK1 USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, Memory Card, 100W PD Charging. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Silver, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. Power source type: USB, Input current: 3 A. Sustainability certificates: RoHS","USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Multiport Workstation\nThis multiport USB-C dock expands the potential of your Windows or Apple laptop or other device with a USB-C or Thunderbolt 3 port. It’s ideal for transmitting digital audio and video to a large display, adding a thumb drive or other USB peripheral, powering and charging a PD Charging-compliant mobile device, connecting to a Gigabit Ethernet network and a lot more—all at the same time.\nPlease note: The U442-DOCK1 is incompatible while using 2019 Apple MacBook OS Big Sur 11.X.X. \n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video and Digital Audio\nThe Mini DisplayPort (mDP) and HDMI outputs support Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA output supports HD resolutions up to 1920 x 1200, including 1080p, at 60 Hz. A DisplayPort or DVI display may also be connected using an mDP to DP or HDMI to DVI adapter (adapters sold separately).\n\nConnects Up to 2 Displays at the Same Time\nConnecting two external monitors simultaneously allows you to display the same image on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall. Connect dual monitors in Extended (4K @ 30 Hz mDP with 1080p HDMI or 720p VGA) and Mirror (1080p mDP with 1080p HDMI or 1080p VGA) modes. HDMI and VGA video ports will not work simultaneously.\n\nConnects USB Peripherals\nThe USB-A hub ports accept up to three USB peripherals, such as flash drives, mice, keyboards and printers. They support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. The total charging output of the three ports is 10 Watts, with one port supporting 5V/1.5A (7.5W) fast charging. The other two ports share 5W max. Note: Host must support USB OTG (On-the-Go).\n\nPD 3.0 Fast Role Swap Charging Port Charges Connected Device via AC Wall Charger\nThe USB-C Power Delivery port supports power output up to 20V 5A (100W), which is sufficient for charging and powering the connected source device, such as an Android smartphone or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port. Note: USB-C PD port does not support Quick Charge (QC).\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nConnects Audio Equipment\nThe USB-C dock’s 3.5 mm mini stereo jack is convenient for connecting speakers, headphones or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.\n\nAllows External Memory Access\nThe memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet.\n\nBuilt-In USB-C Cable Connects in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB-C dock for Windows laptops, Chromebooks and other devices requires no software or external power. Drivers will install automatically the first time the dock is connected (Note: the host computer must have administrative rights or the drivers may fail to install correctly). The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.","https://images.icecat.biz/img/gallery/33442450_4464405389.jpg|https://images.icecat.biz/img/gallery/33442450_5627490489.jpg|https://images.icecat.biz/img/gallery/33442450_2554349032.jpg|https://images.icecat.biz/img/gallery/33442450_2579798023.jpg|https://images.icecat.biz/img/gallery/33442450_7794593627.jpg|https://images.icecat.biz/img/gallery/33442450_1607581507.jpg|https://images.icecat.biz/img/gallery/33442450_3946565336.jpg|https://images.icecat.biz/img/gallery/33442450_2315622705.jpg|https://images.icecat.biz/img/gallery/33442450_1931167953.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","Mini DisplayPorts quantity: 1","Combo headphone/mic port: Yes","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Performance","Product colour: Silver","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SD","Data transfer rate: 5 Gbit/s","Maximum digital resolution: 3840 x 2160 pixels","Maximum analog resolution: 1920 x 1200 pixels","Country of origin: Vietnam","Brand compatibility: Any brand","Power","Power source type: USB","Input current: 3 A","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Weight: 100 g","Packaging data","Package width: 165.1 mm","Package depth: 135.1 mm","Package height: 23.1 mm","Package weight: 200 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332193831","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 240 mm","Master (outer) case length: 175 mm","Master (outer) case height: 145 mm","Master (outer) case gross weight: 2.2 kg","Harmonized System (HS) code: 84733020"