"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","33560110","","Samsung","UD22B","33560110","0887276000299|887276000299","Video Wall Displays","9074","","","UD22B","20231020233357","ICECAT","1","391150","https://images.icecat.biz/img/gallery/14717086_5069432061.jpg","900x600","https://images.icecat.biz/img/gallery_lows/14717086_5069432061.jpg","https://images.icecat.biz/img/gallery_mediums/14717086_5069432061.jpg","https://images.icecat.biz/img/gallery_thumbs/14717086_5069432061.jpg","","http://objects.icecat.biz/objects/mmo_14717086_1474898550_2343_25147.pdf","Samsung UD22B video wall display LED","22"", 960 x 960, 450cd/m2, 8 ms, 4000:1, 2 x 15W, VGA, DVI-D, DP, HDMI, CVBS, RJ45, RS232C, VESA 200x200/300x300","Samsung UD22B, 54.9 cm (21.6""), LED, 960 x 960 pixels","Samsung UD22B. Display diagonal: 54.9 cm (21.6""), Display resolution: 960 x 960 pixels, Display technology: LED, Display brightness: 450 cd/m². Product colour: Silver","Generate customer interest with visually appealing video displays\nTo capture and maintain customer attention, retailers are relying more on digital displays to generate customer interest\nand to differentiate themselves from the competition. The Samsung UD22B square display is designed especially for the retail and venue market. Its square shape and supernarrow bezel create a striking, artistic video wall that draws customer attention.\n\nDecrease Operating Expenses with Samsung Direct LED Backlight Technology\nThe UD22B features high-efficiency Samsung Direct LED backlight technology. LEDs in the UD22B are behind the\ndisplay panel, and the light is emitted from the rear of the panel. The LED backlight unit (BLU) produces clear picture quality with high contrast levels for high-impact images. The UD22B generates less heat by centralizing the heat around the sides of the screen. Less heat generation equates to nominal operating costs because less energy is needed to cool the display.\n\nIncrease Display Functionality and Manageability with Powerful Optional Features\nThe optional Samsung set-back box (SBB) increases display functionality and manageability, enabling you to control your business's brand identity with ease. This powerful feature, which can be simply connected to the UD Series, guarantees high performance and reliability. It also renders the process of personalising messages to your customers more straightforward. The innovative and versatile slide-in module is designed to satisfy changing commercial needs and fit in seamlessly with local demands with minimum effort and cost.\n\nDesign a Dramatic Video Wall with the Display’s Distinctive Shape and Slim Bezel\nCreate a captivating video wall with the UD22B square ratio (1:1) screen. The shape of the display is ideal for interactive\npoint-of-sale and advertising displays. Super-narrow bezel-to-bezel measurements (5.5 mm or 0.22 in.) provide a near-seamless video wall. Plus, the digital loop out creates a single image across multiple displays (up to 100) without compromising picture quality.\n\nImprove Efficiency by Scheduling and Controlling Content Using a LAN\nUse Smart Scheduling to control the video wall content at all times. You can program up to three day and time calendars for when content is to be displayed. Smart Scheduling also includes a holiday management option to schedule your content appropriately. Use the upgraded Multi Display Control solution to control multiple remote monitors through the embedded RS-232 and RJ45 interfaces. The Multi Display Control feature allows you to direct monitors over long and short distances with remote technology. You can also control your content over a LAN or WAN.\n\nEasy Wall Mount Kit\nOur wall mount kit has a push and pull design which makes it easy to create video wall arrangements. This allows products to be showcased in an innovative way that generates customer interest. Dismantling the built-in unit from the wall or furniture is as easy as setting it up, saving valuable time for users working across multiple locations.","https://images.icecat.biz/img/gallery/14717086_5069432061.jpg|https://images.icecat.biz/img/gallery/14717086_7226310656.jpg|https://images.icecat.biz/img/gallery/14717086_3724217784.jpg|https://images.icecat.biz/img/gallery/14717086_1004513601.jpg|https://images.icecat.biz/img/gallery/14717086_9023197841.jpg|https://images.icecat.biz/img/gallery/14717086_9554356244.jpg|https://images.icecat.biz/img/gallery/14717086_6354661846.jpg|https://images.icecat.biz/img/gallery/14717086_4581012592.jpg|https://images.icecat.biz/img/gallery/14717086_5100680210.jpg|https://images.icecat.biz/img/gallery/14717086_9416093160.jpg|https://images.icecat.biz/img/gallery/14717086_5463057692.jpg|https://images.icecat.biz/img/gallery/14717086_2707084948.jpg|https://images.icecat.biz/img/gallery/14717086_8388819142.jpg|https://images.icecat.biz/img/gallery/14717086_8324709668.jpg|https://images.icecat.biz/img/gallery/14717086_7537671326.jpg|https://images.icecat.biz/img/gallery/14717086_8443615809.jpg|https://images.icecat.biz/img/gallery/14717086_5321158813.jpg|https://images.icecat.biz/img/gallery/14717086_0895809974.jpg|https://images.icecat.biz/img/gallery/14717086_7795005238.jpg","900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600","||||||||||||||||||","","http://objects.icecat.biz/objects/mmo_14717086_1474897768_134_13782.pdf","http://objects.icecat.biz/objects/mmo_14717086_1474897776_2027_12199.pdf","","","","","","Display","Display technology: LED","Pixel pitch: 0.1345 x 0.1345 mm","Display brightness: 450 cd/m²","Display diagonal: 54.9 cm (21.6"")","Display resolution: 960 x 960 pixels","Panel type: SPVA","Aspect ratio: 1:1","Active display area (W x H): 387.36 x 387.36 mm","Display number of colours: 16.78 million colours","Contrast ratio (typical): 4000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Colour gamut: 72%","Design","VESA mounting: Yes","Panel mounting interface: 200 x 200,300 x 300 mm","Product colour: Silver","Ports & interfaces","HDMI ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","VGA (D-Sub) input ports: 1","DisplayPorts quantity: 1","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","USB port: No","Power","Power consumption (typical): 67 W","Power consumption (max): 71.5 W","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Heat dissipation: 831.8 BTU/h","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width: 393.3 mm","Depth: 81.5 mm","Height: 393.3 mm","Weight: 6.5 kg","Packaging data","Cables included: AC, DVI","Remote control included: Yes","Package width: 473 mm","Package depth: 187 mm","Package height: 473 mm","Package weight: 7.7 kg"