"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","3414815","","Canon","2868B020","3414815","","Photo Printers","922","PIXMA","","PIXMA iP3600","20230202073808","ICECAT","1","80712","https://images.icecat.biz/img/norm/high/3414815-2727.jpg","650x345","https://images.icecat.biz/img/norm/low/3414815-2727.jpg","https://images.icecat.biz/img/gallery_mediums/img_3414815_medium_1481030625_475_12489.jpg","https://images.icecat.biz/thumbs/3414815.jpg","","","Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI","PIXMA iP3600, 17/26ppm, 9600x2400DPI, 203x254mm, 5.6kg, black","Canon PIXMA iP3600, Inkjet, 9600 x 2400 DPI, Direct printing","Canon PIXMA iP3600. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Direct printing","Outstanding photo performance for creative home users\r\n\r\nPhoto printing\r\nSuperior image quality and virtually grain-free prints are achieved by the PIXMA iP3600, ejecting ink droplets as small as 1pl onto the page at 9600x2400dpi resolution*. A 10x15cm borderless photo is printed in approximately 41 seconds*. The enhanced ChromaLife100+ system** combines Canon’s FINE print head, improved ink formulation and selected Canon genuine photo papers for long-lasting, beautiful photos.\r\n\r\nDocument printing\r\nThe PIXMA iP3600 features crisp text printing thanks to a dedicated black pigment ink cartridge, making it appropriate for all kinds of web and document printing. \r\n\r\n5 Single Inks system\r\nAll 5 Single Inks can be replaced individually, minimising unnecessary ink wastage. A smart LED indicates when a cartridge is running low or needs replacing.\r\n\r\nConvenience\r\nTwo paper trays enhance media flexibility, allowing both photo paper and plain paper to be loaded at the same time without having to swap them manually. Digital camera users will also benefit from the ability to print directly from their camera without a PC using PictBridge. If you prefer to hook the printer up to your PC, a Hi-speed USB interface enables the fast transfer of information.\r\n\r\nEditing software\r\nEasy-PhotoPrint EX software comes as standard for your creative projects, such as photo albums and calendars. The software also includes the enhanced Auto Photo Fix, which automatically removes common flaws from images using Face Detection and Scene Analysis technology. It also comes with a red-eye removal function.","https://images.icecat.biz/img/norm/high/3414815-2727.jpg|https://images.icecat.biz/img/gallery/img_3414815_high_1470899127_0952_9027.jpg|https://images.icecat.biz/img/gallery/img_3414815_high_1470899127_6244_9027.jpg","650x345|450x450|400x400","||","","","","","","","","","Printing","Print technology: Inkjet","Maximum resolution: 9600 x 2400 DPI","Features","Market positioning: Home & office","Input & output capacity","Total input capacity: 150 sheets","Maximum input capacity: 300 sheets","Paper handling","Paper tray media types: Envelopes, Photo paper","Non-ISO print media sizes: Legal, Letter","Envelopes sizes: 10","Ports & interfaces","Direct printing: Yes","PictBridge: Yes","USB port: Yes","USB 2.0 ports quantity: 1","Performance","Sound pressure level (printing): 41 dB","Power","Power consumption (printing): 16 W","Power consumption (sleep): 1.3 W","Weight & dimensions","Weight: 5.6 kg","Other features","Dimensions (WxDxH): 432 x 297 x 152 mm","Connectivity technology: Wired","Mac compatibility: Yes","Print speed (black, normal quality, A4/US Letter): 26 ppm","Print speed (colour, normal quality, A4/US Letter): 17 ppm","Compatible ink types, supplies: 1, 2 & 5"