"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13"
"","","34408507","","Samsung","LS57BPPNS","34408507","","Signage Displays","2672","","","570DX","20240314191442","SUPPLIER","","417466","https://images.icecat.biz/img/gallery/34408507_8840261849.jpg","515x265","https://images.icecat.biz/img/gallery_lows/34408507_8840261849.jpg","https://images.icecat.biz/img/gallery_mediums/34408507_8840261849.jpg","https://images.icecat.biz/img/gallery_thumbs/34408507_8840261849.jpg","","","Samsung 570DX 144.8 cm (57"")","Large Format Displays (LFD) open up unlimited avenues of versatility in comparison to standard monitors.","Samsung 570DX, 144.8 cm (57"")","Samsung 570DX. Display diagonal: 144.8 cm (57"")","More advanced technology, security features, image viewing options, multi format compatibility, and design are but a few of the benefits to be gained from LFD. The 570DX offers a professional perspective that embraces the future, today.\n
circuit design with FAN\n
Be secure in the knowledge that the 570DX will perform perfectly 24 x 7. With DID panel and innovative fan design to prevent overheating and image corruption, the 570DX is particularly suitable to meet the high demands of commercial display environments.\n
innovative power saving\n
DPMS (Digital Power Management System) intelligently monitors the conditions of the display use and uses less then 1W in stand-by mode. The 570DX is economically and ecologically friendly.\n
enhanced colour with DNIe Pro\n
SAMSUNG’s DNIe Pro (Digital Natural Image engine) ensures the clearest, most natural images imaginable. Colour and motion are optimised and contrast and detail enhanced to ensure unprecedented image quality.\n
superior image quality\n
570DX 57” LCD delivers spectacular images. A fine balance of high, clear brightness, dynamic clear contrast ratio (3000:1) and full HD support renders images of true excellence in any lighting condition.\n
pivot technology\n
With 90 degree rotation the 570DX is functional, flexible and fundamentally versatile. Smooth vertical images and text can now be viewed without having to scroll down the screen.","https://images.icecat.biz/img/gallery/34408507_8840261849.jpg|https://images.icecat.biz/img/gallery/34408507_6253465867.jpg","515x265|330x330","|","","","","","","","","","Display","Display diagonal: 144.8 cm (57"")","Response time: 8 ms","Ports & interfaces","USB port: No","Power","Power consumption (standby): 1 W","Weight & dimensions","Weight: 48.3 g","Other features","Package weight: 57.3 kg","Mac compatibility: Yes","Gross weight: 57.3 kg"