"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","3527912","","D-Link","DWL-G122BNDL","3527912","","Network Cards","182","","","DWL-G122BNDL","20221021101432","ICECAT","","136291","https://images.icecat.biz/img/norm/high/3527912-6548.jpg","975x556","https://images.icecat.biz/img/norm/low/3527912-6548.jpg","https://images.icecat.biz/img/gallery_mediums/img_3527912_medium_1481106364_6252_23531.jpg","https://images.icecat.biz/thumbs/3527912.jpg","","","D-Link DWL-G122BNDL network card 54 Mbit/s","DWL-G122 High Speed 2.4GHz (802.11g) Wireless USB Adapter","D-Link DWL-G122BNDL, Wireless, USB, 54 Mbit/s, White","D-Link DWL-G122BNDL. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni. USB powered. Product colour: White","The DWL-G122 is a Wireless USB Adapter with 802.11g wireless speeds and USB 2.0 compatibility.\r\n\r\nD-Link, the industry pioneer in wireless networking, introduces the DWL-G122 Wireless USB Adapter, part of the AirPlus™ G family of 802.11g wireless networking devices.\r\n\r\nUsing the DWL-G122 Wireless USB Adapter, you can now enable 802.11g wireless connectivity for your PC using the convenience and speed of a USB 2.0 interface**. Featuring the latest in wireless technology, the DWL-G122 delivers incredibly fast performance and industrywide compatibility. By adhering to the 802.11g wireless standard, the DWL-G122 is capable of streaming video and transferring large files across a wireless network.\r\n\r\nThe DWL-G122 Wireless USB Adapter includes an easy-to-use configuration that discovers available wireless networks wherever you go. The utility can also create detailed connectivity profiles to save your most frequently used networks. You can also enable support for WPA and 802.1x, for better data encryption and user authentication.\r\n\r\nThe DWL-G122 is a Wireless USB 2.0 adapter that installs quickly and easily into any desktop or laptop PC with an available USB port. You can simply plug in the DWL-G122 to enjoy the freedom of wireless networking. When used with other D-Link AirPlus G products in their default configuration, the DWL-G122 automatically discovers and connects to the wireless network.\r\n\r\nLike all other D-Link wireless adapters, the DWL-G122 Wireless USB Adapter can be used in peer-to-peer mode (ad-hoc) to directly connect to other 802.11b/g wirelessly enabled computers for direct file sharing, or in client mode (infrastructure) to connect with wireless access points or routers.\r\n\r\n* Maximum wireless signal rate derived from IEEE Standard 802.11g specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.\r\n** Compatible with USB 1.1 port. If used with 1.1 port, throughput may be diminished.","https://images.icecat.biz/img/norm/high/3527912-6548.jpg","975x556","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.462 GHz","Modulation: BPSK, CCK, OFDM, QPSK","Security algorithms: 64-bit WEP, 128-bit WEP, WPA","Media access protocol: CSMA/CA (ACK)","Design","Internal: No","Component for: PC/Laptop","Product colour: White","Antenna type: Omni","Certification: FCC part 15b","Power","USB powered: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 75 °C","Weight & dimensions","Width: 23 mm","Depth: 75 mm","Height: 6.3 mm","Weight: 4.4 g","Other features","Compliance industry standards: IEEE 802.11b/g","Minimum system requirements: USB 1.1/2.0 Port","Supported data transfer rates: 10/100 Mbps","Networking features: Ethernet, Fast Ethernet","Link/Act LED: Yes","Wireless connection: Yes","Wireless technology: Wi-Fi","Outdoor range: 400","Indoor range: 100","Non-operating relative humidity (non-condensing): 0 - 80%","Weight (imperial): 0.00953 kg (0.0210 lbs)","Dimensions (W x D x H) (imperial): 23.1 x 74.9 x 17.8 mm (0.91 x 2.95 x 0.7"")"