"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","3551127","","Canon","3748B008","3551127","","Multifunction Printers","304","PIXMA","","MP640","20230202073808","ICECAT","1","54760","https://images.icecat.biz/img/norm/high/3551127-167.jpg","200x122","https://images.icecat.biz/img/gallery_lows/img_3551127_thumb_1481109124_8629_23531.jpg","https://images.icecat.biz/img/gallery_mediums/img_3551127_medium_1481109124_6383_23531.jpg","https://images.icecat.biz/thumbs/3551127.jpg","","","Canon PIXMA MP640 Inkjet A4 9600 x 2400 DPI 9.2 ppm","PIXMA MP640 - 3"" TFT, 9600 x 2400 dpi, 9.2 ipm, Wi-Fi/Ethernet, Hi-Speed USB","Canon PIXMA MP640, Inkjet, Colour printing, 9600 x 2400 DPI, Mono copying, Colour scanning, A4","Canon PIXMA MP640. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 8.1 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4","A premium Wi-Fi All-In-One that delivers superb photo quality and fast document printing, scanning & copying. With Wi-Fi & an Ethernet port, the PIXMA MP640 integrates seamlessly into home networks.\r\n\r\nPrint, Copy, Scan over a network\r\nIdeal for advanced users, the premium PIXMA MP640 integrates seamlessly into your home network via Wi-Fi or Ethernet. Share superb photolab-quality printing, copying and scanning with the whole family.\r\n\r\nRealistic document print speeds\r\nCanon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP640 offers ISO ESAT speeds of 9.2ipm for mono documents and 8.1ipm for colour.\r\n\r\n5 Single Inks\r\nCanon’s 5 Single Ink system uses ink tanks that are individually replaceable, minimising wastage. Four dye-based inks deliver superior quality photo prints; an additional pigment black produces crisp, sharp text documents.\r\n\r\nHigh-quality scanner\r\nScan in incredible detail using the 2400dpi scanner. MP Navigator EX software offers OCR and PDF editing features along with a range of image correction options. Auto Scan Mode automatically recognises what you’re scanning – whether it’s a document or a photo – and selects the appropriate settings.\r\n\r\nIntuitive operation\r\nTake control using the intuitive Easy-Scroll Wheel, previewing images on the clear and bright 7.5cm colour TFT display. Scan to and print from USB memory stick and memory cards. Alternatively attach a compatible camera via PictBridge.","https://images.icecat.biz/img/norm/high/3551127-167.jpg|https://images.icecat.biz/img/gallery/3551127_1437.jpg|https://images.icecat.biz/img/gallery/3551127_2684.jpg|https://images.icecat.biz/img/gallery/3551127_5663.jpg","200x122|2835x2126|2835x2126|1502x822","|||","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 9.2 ppm","Print speed (colour, normal quality, A4/US Letter): 8.1 ppm","Copying","Copying: Mono copying","Scanning","Scanning: Colour scanning","Scanner type: Flatbed scanner","Input colour depth: 48 bit","Fax","Faxing: No","Features","Number of print cartridges: 5","Digital sender: No","Input & output capacity","Maximum input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: DL","Borderless printing media sizes: A4, Letter","Network","Ethernet LAN: Yes","Supported network protocols (IPv4): IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T), 10/100Mbps","Performance","Card reader integrated: Yes","Compatible memory cards: Microdrive, SD, SDHC, xD","Sound pressure level (printing): 47 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: TFT","Display diagonal: 7.62 cm (3"")","Power","Power consumption (standby): 1.3 W","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 5 - 35 °C","Weight & dimensions","Weight: 8.8 kg","Other features","Dimensions (WxDxH): 450 x 368 x 176 mm","Power supply type: AC 100-240V, 50/60Hz","Wireless technology: Wi-Fi (IEEE802.11g/IEEE802.11b)","Compatible operating systems: Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4\nMac OS X v.10.3.9 - v.10.5","All-in-one functions: Copy, Scan","Colour all-in-one functions: Print, Scan"