"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","3551128","","Canon","3749B008","3551128","","Multifunction Printers","304","PIXMA","","MP990","20230202073808","ICECAT","1","30509","https://images.icecat.biz/img/norm/high/3551128-1813.jpg","200x132","https://images.icecat.biz/img/norm/low/3551128-1813.jpg","https://images.icecat.biz/img/gallery_mediums/img_3551128_medium_1481109124_9689_23531.jpg","https://images.icecat.biz/thumbs/3551128.jpg","","","Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm","PIXMA MP990","Canon PIXMA MP990, Inkjet, Colour printing, 9600 x 2400 DPI, Mono copying, Mono scanning, A4","Canon PIXMA MP990. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9.1 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4","Canon’s flagship Wi-Fi All-In-One offers the ultimate in photolab-quality printing to creative digital and film photographers. A separate grey ink produces superb monochrome prints.\r\n\r\n6 Single Inks\r\nWith 6 Single Inks, only replace the ink cartridge that has run out. A separate grey ink is provided for high quality, neutral monochrome prints as well as improved tonal gradations in colour printing.\r\n\r\nGo wireless\r\nAs Canon’s flagship Wi-Fi home photo All-In-One, the PIXMA MP990 is great for sharing in the home or the studio. Easily connect to a wired or wireless network – a dedicated Wi-Fi indicator helps you see when a connection is active.\r\n\r\nRealistic document print speeds\r\nCanon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP990 offers ISO ESAT speeds of 11.9ipm for mono documents and 9.1ipm for colour.\r\n\r\nEasy-to-use\r\nA range of user-friendly features makes it easy to get the most out of your All-In-One. With the Easy-Scroll Wheel, menu navigation is fast and intuitive; preview and edit your images on a large and bright 9.5cm TFT display. Additional features include scanning to and printing from USB memory stick and memory cards.\r\n\r\nVersatile media handling\r\nWith two paper trays, load different types of media at the same time. Print directly to compatible DVDs or CDs to personalise discs for friends and family. Create double-sided documents with the auto duplex feature.\r\n\r\nIntelligent features and software\r\nEasy-WebPrint EX is an intuitive package that makes it easy to clip, combine, edit and print information from the web. Easy-PhotoPrint Pro is a software plug-in for Canon DPP, Adobe Photoshop and Elements that simplifies print settings and batch printing.\r\n\r\nScan 35mm film\r\nScan at a stunning 4800x9600dpi resolution using the high quality CCD scanner. White LED reflective scanning has zero warm-up time and offers more faithful scanning of 3D objects. A special film adaptor unit makes it simple to scan 35mm film and slides.","https://images.icecat.biz/img/norm/high/3551128-1813.jpg","200x132","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 11.9 ppm","Print speed (colour, normal quality, A4/US Letter): 9.1 ppm","Copying","Copying: Mono copying","Scanning","Scanning: Mono scanning","Scanner type: Flatbed scanner","Fax","Faxing: No","Features","Number of print cartridges: 6","Digital sender: No","Input & output capacity","Maximum input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Letter","Envelopes sizes: DL","Media weight (tray 1): 64 - 105 g/m²","Network","Ethernet LAN: Yes","Design","Market positioning: Home & office","Power","Power consumption (standby): 1.7 W","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 5 - 35 °C","Weight & dimensions","Weight: 10.7 kg","Other features","Networking features: Bluetooth 2.0","Dimensions (WxDxH): 470 x 385 x 199 mm","Power supply type: AC 100-240V, 50/60Hz","Wireless technology: IEEE802.11g/IEEE802.11b","All-in-one functions: Copy, Scan","Colour all-in-one functions: Print"