"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","36576873","","Tripp Lite","P579-003","36576873","0037332202000|037332202000","DisplayPort Cables","2925","","","P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m)","20240310101044","ICECAT","1","54954","https://images.icecat.biz/img/gallery/26460672_2134490930.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/26460672_2134490930.jpg","https://images.icecat.biz/img/gallery_mediums/26460672_2134490930.jpg","https://images.icecat.biz/img/gallery_thumbs/26460672_2134490930.jpg","http://objects.icecat.biz/objects/mmo_36576873_1708372468_1272_3190685.pdf","","Tripp Lite P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m)","DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m)","Tripp Lite P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m), 0.9 m, DisplayPort, DisplayPort, Male, Female, 3840 x 2160 pixels","Tripp Lite P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m). Cable length: 0.9 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 304.8 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 355.6 mm","Extends an Existing DisplayPort Cable an Extra 3 Ft.\nFemale connector attaches to current DisplayPort cable to add length\nSupports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz\nSupports DisplayPort v1.2, DPCP and HDCP 2.2\n\nLatching Male Connector Ensures Continuous A/V Signal\nPrevents cable from coming loose or getting accidentally disconnected\nEasy one-touch release button allows unplugging\n\nFirst-Rate Construction for Superior Signal Transfer\nPremium foil and braid shielding for EMI/RFI noise protection\nGold-plated contacts for maximum conductivity and minimum data loss\nIntegral strain relief reduces stress and adds flexibility\nFlexible PVC jacket\nSmaller connector footprint than VGA or DVI saves space","https://images.icecat.biz/img/gallery/26460672_2134490930.jpg|https://images.icecat.biz/img/gallery/36576873_6995069660.jpg|https://images.icecat.biz/img/gallery/26460672_6326398521.jpg|https://images.icecat.biz/img/gallery/26460672_6237570749.jpg|https://images.icecat.biz/img/gallery/26460672_4611252500.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 0.9 m","Connector 1: DisplayPort","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Female","Maximum resolution: 3840 x 2160 pixels","Product colour: Black","Connector contacts plating: Nickel/Gold","Supported graphics resolutions: 3840 x 2160","HDCP: Yes","DisplayPort Content Protection (DPCP): Yes","Latching connectors: Yes","Jacket material: Polyvinyl chloride (PVC)","Country of origin: China","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 10 - 80%","Sustainability","Sustainability certificates: RoHS","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 60 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332202007","Logistics data","Master (outer) case width: 304.8 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 355.6 mm","Master (outer) case gross weight: 600 g","Products per master (outer) case: 10 pc(s)"