"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","36663051","","Tripp Lite","B032-VUA2","36663051","0037332200372|037332200372","KVM Switches","282","","","2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing","20240314194545","ICECAT","1","62720","https://images.icecat.biz/img/gallery/36663051_3452820805.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/36663051_3452820805.jpg","https://images.icecat.biz/img/gallery_mediums/36663051_3452820805.jpg","https://images.icecat.biz/img/gallery_thumbs/36663051_3452820805.jpg","http://objects.icecat.biz/objects/mmo_36663051_1493563569_8079_10299.pdf","","Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing","2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing","Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing, 2048 x 1536 pixels, 0.33 W, Black","Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Number of users: 1 user(s). Product colour: Black, Housing material: Plastic, Cable length: 1.2 m. Power consumption (typical): 0.33 W. Width: 66 mm, Depth: 79 mm, Height: 26 mm","The compact B032-VUA2 2-Port USB/VGA Cable KVM Switch with audio and remote switch lets you access, boot, reboot and control two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA, USB and audio cables are built into the unit.\n\nJust connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in VGA, USB and 3.5 mm audio cables to their respective ports on both computers. Or you can connect a powered USB hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers.\n\nSwitching between computers is quick and simple using keyboard hotkeys or the mouse scroll wheel. The B032-VUA2 supports video resolutions up to 2048 x 1536, including 1080p. Both connected computers receive the monitor’s EDID information to ensure top video quality. \n\nThe B032-VUA2 is easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux and supports Mac and Sun keyboard emulation.\n\nAccess and Control 2 Computers with One Keyboard/Mouse/Monitor\n\n● Recommended for home, office, gaming and multimedia applications\n● Switch between computers using hotkeys or mouse wheel\n● Supports video resolutions up to 2048 x 1536\n● Compliant with EDID\n● Built-in 1.22 m VGA, USB and audio cables and 3.5 mm speaker jack\n\nIndependent USB Peripheral Sharing\n\n● Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives\n\nFlexible Keyboard/Mouse Applications\n\n● Console mouse port emulation/bypass supports most mouse drivers and multifunction mice\n● Works with gaming keyboards and wireless keyboards and mice\n● Supports Mac and Sun keyboard emulation\n\nEasy Plug-and-Play Setup and Use\n\n● Compatible with Windows, Mac, Sun and Linux\n● Plug and play—no software, drivers or external power required\n● Built-in 1.22 m VGA, USB and audio cables and 3.5 mm speaker jack \n● Supports video resolutions up to 2048 x 1536 \n● Hotkey and mouse port switching \n● Compatible with Windows®, Mac®, Sun and Linux® \n● Plug and play—no software, drivers or external power required \n\nSystem Requirements\n\n● VGA, SVGA or multisync monitor \n● USB keyboard \n● USB mouse \n● Speakers with 3.5 mm audio jack \n● Computers with VGA and USB ports \n\nPackage Includes\n\n● B032-VUA2 2-Port USB/VGA Cable KVM Switch \n● Owner’s manual","https://images.icecat.biz/img/gallery/36663051_3452820805.jpg|https://images.icecat.biz/img/gallery/36663051_4047506405.jpg|https://images.icecat.biz/img/gallery/36663051_6183010341.jpg|https://images.icecat.biz/img/gallery/36663051_9008330453.jpg|https://images.icecat.biz/img/gallery/36663051_7003369481.jpg|https://images.icecat.biz/img/gallery/36663051_7252325487.jpg|https://images.icecat.biz/img/gallery/36663051_3530206746.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Ports & interfaces","Number of computers controlled: 2","Keyboard port type: USB","Mouse port type: USB","Video port type: VGA","Console ports: PS/2, USB A","VGA (D-Sub) ports quantity: 2","Console USB ports quantity: 2","USB hub: Yes","USB 2.0 ports quantity: 1","USB connector type: USB Type-A","Audio connections: Yes","Performance","Maximum resolution: 2048 x 1536 pixels","Plug and Play: Yes","Number of users: 1 user(s)","Design","Rack mounting: No","Product colour: Black","Housing material: Plastic","Wired remote switch: No","Cable length: 1.2 m","Integrated cables: Yes","LED indicators: USB","Hot keys: Yes","Certification: EMI/EMC EN55024; FCC Part 15 Class B; AS/NZS CISPR22; ANSI C63.4","Display","Built-in display: No","Power","Power consumption (typical): 0.33 W","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Width: 66 mm","Depth: 79 mm","Height: 26 mm","Weight: 320 g","Packaging data","Package width: 239 mm","Package depth: 175 mm","Package height: 58.9 mm","Package weight: 310 g","Packaging content","Cables included: Audio (3.5mm), USB, VGA","Logistics data","Master (outer) case width: 497.1 mm","Master (outer) case length: 327.9 mm","Master (outer) case height: 196.1 mm","Master (outer) case gross weight: 5.29 kg","Products per master (outer) case: 10 pc(s)"