"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","3777053","","ASUS","RT-N10","3777053","","Wireless Routers","3982","","","RT-N10","20220927092831","ICECAT","1","165189","https://images.icecat.biz/img/norm/high/3777053-5199.jpg","500x500","https://images.icecat.biz/img/norm/low/3777053-5199.jpg","https://images.icecat.biz/img/gallery_mediums/img_3777053_medium_1481125518_4811_23531.jpg","https://images.icecat.biz/thumbs/3777053.jpg","","","ASUS RT-N10 wireless router Fast Ethernet Black","RT-N10 - EZQoS, 5 x RJ45, WAN, LAN, 2.4 - 2.5GHz, DHCP server, WAN DHCP client","ASUS RT-N10, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, Black","ASUS RT-N10. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, TKIP, WPA-PSK, WPA2, WPA2-PSK, WPS. Product colour: Black, LED indicators: LAN, Power, WAN. Cables included: LAN (RJ-45)","- 150Mbps High Speed.\n- CD-Free Installation: Simply launch the browser and automatically guide user to link to Internet.\n- Manual-Free Management: Web-based network map help user easily manage the network.\n- 2-Network-in-1: Provide extra network for prioritized bandwidth and access control\n\nQIS(Quick Internet Setup)-3 Steps Internet Connection\nSimply connect any Internet device to wireless router and QIS wizard will guide user to quickly link to Internet.\n\nNetwork Map-Manual Free Management\nStraight-forward design to help users to:\n- Display the whole network status and clearly provide WAN/LAN status\n- Securely connect to your wireless network and prevent intruders from using it\n- Manage your network in minutes\n\nDr. Surf\nDr. Surf, your personal wireless doctor, can automatically offer real-time diagnostics. Auto-detect Connection Problems.\n- If there is any problem for internet connection, Dr. Surf can auto-detect and provide possible solutions.\n- Ex. Your cable is not connect with the router.\n\n2-Network-in-1: Provide Extra Networks\nThe RT-N10 can provide two wireless networks which feature dynamic bandwidth allocation and access control. You can allow guests to access the Internet without sharing your password and private network devices by creating a virtual wireless router for guest. Keep the high bandwidth and secure private network for yourself.\n\nEZQoS - Quality of Service\nTWith ASUS unique EZQoS engine, users can easily allocate bandwidth according to their individual needs by simply clicking on the buttons, such as voice or gaming, and assign more or less bandwidth to streamline multiple network activities (FTP, Games, P2P) to work smoothly at the same time","https://images.icecat.biz/img/norm/high/3777053-5199.jpg|https://images.icecat.biz/img/gallery/3777053_5289.jpg|https://images.icecat.biz/img/gallery/3777053_2046.jpg","500x500|500x500|500x500","||","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Wi-Fi band: No","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 150 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Channels quantity: 13 channels","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,100 Mbit/s","Cabling technology: 10/100Base-T(X)","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u","Supports ISDN connection: No","DSL features","VDSL: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Reset button: Yes","Security","Security algorithms: 128-bit WEP, 64-bit WEP, TKIP, WPA-PSK, WPA2, WPA2-PSK, WPS","Stateful Packet Inspection (SPI): Yes","Filtering: Yes","MAC address filtering: Yes","System event log: Yes","DMZ support: Yes","Network address translation (NAT): Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Design","Product colour: Black","LED indicators: LAN, Power, WAN","Packaging content","Cables included: LAN (RJ-45)","Manual: Yes","Antenna","Antenna design: External","Antenna gain level (max): 2 dBi","Antennas quantity: 1","Features","Firmware upgradeable: Yes","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 165 mm","Depth: 115 mm","Height: 30 mm","Weight: 260 g","Other features","WLAN data transfer rates supported: 1,2,5.5,6,9,12,18,24,36,48,54,150 Mbit/s","Frequency range: 2.4 - 5 GHz","Filtering description: Port, IP, URL","Rack mounting: No","xDSL connection: No"