"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","38456101","","TP-Link","TL-WA901ND V5","38456101","0845973051426|845973051426|5053313923370|6935364051426|5052711220814|0308784061522|308784061522|0230494832812|230494832812|4014619518531|8459730514264|0778890699078|778890699078|0115970741799|115970741799|5054531947315|0191120090993|191120090993|5053460001181|0851905159504|851905159504|0132018351055|132018351055|0777786898564|777786898564|5054230268360|9154400036938|0677474231133|677474231133|0172304353097|172304353097|2273724142839|5053973919492|5053460936636|0196942656242|196942656242|0745449848348|745449848348|5053460658668|4056324723831|0777060005367|777060005367|5054444002316|6935364091736","Akses Poin WLAN","909","","","TL-WA901ND","20221021103210","ICECAT","1","95034","https://images.icecat.biz/img/gallery/38456101_9920455882.jpg","960x720","https://images.icecat.biz/img/gallery_lows/38456101_9920455882.jpg","https://images.icecat.biz/img/gallery_mediums/38456101_9920455882.jpg","https://images.icecat.biz/img/gallery_thumbs/38456101_9920455882.jpg","","http://objects.icecat.biz/objects/mmo_38456101_1545122228_0691_1720.pdf","TP-Link TL-WA901ND 450 Mbit/d Putih Dukungan Power over Ethernet (PoE)","","TP-Link TL-WA901ND, 450 Mbit/d, 450 Mbit/d, 10,100 Mbit/d, 2.4 - 2.4835 GHz, 2,4835 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","TP-Link TL-WA901ND. Kecepatan transfer data maks: 450 Mbit/d, Kecepatan transfer data maksimum (2,4 GHz): 450 Mbit/d, Kecepatan data LAN ethernet: 10,100 Mbit/d. Algoritme keamanan: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Protokol pengelolaan: SNMP. Koneksi WAN: Ethernet (RJ-45). Tipe Power over Ethernet (PoE) yang didukung: Passive PoE, Tegangan keluar: 12 V, Arus keluar: 1 A","","https://images.icecat.biz/img/gallery/38456101_9920455882.jpg|https://images.icecat.biz/img/gallery/38456101_1093003758.jpg|https://images.icecat.biz/img/gallery/38456101_3268269995.jpg","960x720|960x720|960x720","||","","","","","","","","","Fitur","2,4GHz: Ya","5 GHz: Tidak","6 GHz: Tidak","Kecepatan transfer data maks: 450 Mbit/d","Kecepatan transfer data maksimum (2,4 GHz): 450 Mbit/d","Kecepatan data LAN ethernet: 10,100 Mbit/d","Pita frekuensi: 2.4 - 2.4835 GHz","Bandwidth: 2,4835 GHz","Standar jaringan: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi Multimedia (WMM)/(WME): Ya","Dukungan Quality of Service (QoS): Ya","Keamanan","Algoritme keamanan: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK","Penyaringan alamat MAC: Ya","Protokol","Server DHCP: Ya","Protokol pengelolaan: SNMP","Fitur pengelolaan","Firmware dapat diperbarui: Ya","Port & antarmuka","Soket LAN ethernet (RJ-45): 1","Koneksi WAN: Ethernet (RJ-45)","DC-in jack: Ya","Daya","Dukungan Power over Ethernet (PoE): Ya","Tipe Power over Ethernet (PoE) yang didukung: Passive PoE","Tegangan keluar: 12 V","Arus keluar: 1 A","Konsumsi daya (rata-rata): 5,8 W","Desain","Penempatan: Meja","Warna produk: Putih","Tombol on/off: Ya","Tombol mulai ulang: Ya","Tombol WPS: Ya","Indikator LED: Ya","Sertifikasi: CE, FCC, RoHS","Antena","Tipe antena: Luar","Tipe arah antena: Segala arah","Fitur antena: Antena lepas-pasang","Jumlah antena: 3","Tingkat gain antena (maks): 5 dBi","Jenis konektor antena: RP-SMA","Performa","Sistem operasi yang kompatibel: Microsoft Windows XP, Vista, Windows 7, 8, 10","Berat dan dimensi","Panjang: 195 mm","Lebar: 130 mm","Tinggi: 36 mm","Data pemaketan","Panjang kemasan: 310 mm","Lebar kemasan: 223 mm","Tinggi kemasan: 70 mm","Berat kemasan: 640 g","Isi kemasan","Jumlah produk yang disertakan: 1 buah","Adaptor AC disertakan: Ya","Adaptor PoE disertakan: Ya","Kabel disertakan: LAN (RJ-45)","Antena termasuk: Ya","Operational conditions","Rentang kelembapan pengoperasian (H-H): 10 - 90 persen","Suhu pengoperasian (T-T): 0 - 40 °C","Suhu penyimpanan (T-T): -40 - 70 °C","Kelembapan relatif penyimpanan (H-H): 5 - 90 persen"